EN
  • EN
  • DE

ESDR0502BT1G

Part No ESDR0502BT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 15VC SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V (Max)
Minimum Breakdown Voltage 5.8V
Max Clamping Voltage 15V
Peak Pulse Current(Ippm) 2A (8/20μs)
Power Dissipation - Pd 20W
Applications Automotive
Capacitance @ Frequency 0.5pF @ 1MHz, 0.25pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-75, SOT-416
Win Source Part Number 015737-ESDR0502BT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESDR0502BT1G CAD Model

Description

ON Semiconductor ESDR0502BT1G Product Overview

The ESDR0502BT1G from ON Semiconductor is an essential component for modern electronic systems that require robust protection against electrostatic discharge (ESD). Designed to safeguard sensitive circuitry, this bidirectional ESD protection diode is a popular choice for designers looking to enhance the reliability and longevity of their products.

Key Features

  • Low Capacitance: The device features ultra-low capacitance, typically 0.5 pF, which makes it ideal for protecting high-speed data lines without compromising signal integrity.
  • Bidirectional Protection: It provides bidirectional ESD protection, which means it can clamp transient voltages in both positive and negative directions, ensuring comprehensive protection for the circuit.
  • Small Package Size: The ESDR0502BT1G comes in a compact SOD-523 package, which is excellent for space-constrained applications.
  • High ESD Protection: It offers excellent ESD protection of >25 kV, allowing it to handle the most stringent ESD events and exceed the requirements of the IEC61000-4-2 standard.
  • Low Clamping Voltage: The device has a low clamping voltage, which ensures that the protected components are not exposed to potentially damaging voltage levels during an ESD event.

Applications

The ESDR0502BT1G is suitable for a wide range of applications where ESD protection is critical. It is commonly used in:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Smartphones, tablets, and other portable devices
  • High-speed data lines in communication systems
  • Computer peripherals

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the ESDR0502BT1G meets the highest standards of reliability and performance. This product is manufactured in an ISO/TS16949 certified facility, and it is Pb-free, Halogen-free/BFR-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

In conclusion, the ESDR0502BT1G by ON Semiconductor is a versatile and reliable choice for designers seeking to incorporate ESD protection into their electronic systems. Its combination of low capacitance, bidirectional protection, and compact form factor make it a valuable addition to any design requiring ESD safeguarding.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1613 $50.0030
760+ $0.1324 $100.6240
1,175+ $0.1282 $150.6350
1,615+ $0.1241 $200.4215
2,085+ $0.1200 $250.2000
2,790+ $0.1076 $300.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 145,180 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess