Product Overview: EZ1585CM-1.5TR by ON Semiconductor
The EZ1585CM-1.5TR from ON Semiconductor is a high-performance, low-dropout linear voltage regulator designed to deliver a fixed output of 1.5V with an impressive current capacity of up to 3A. Engineered for stability and efficiency, this regulator is an ideal solution for powering sensitive electronic components in a variety of applications.
Key Features
- Fixed Output Voltage: Precisely regulated 1.5V output to ensure consistent power delivery.
- High Current Capacity: Capable of supplying up to 3A of output current, making it suitable for high-power applications.
- Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltages, enhancing efficiency in operation.
- Thermal Overload Protection: Integrated thermal shutdown feature prevents damage from overheating, ensuring long-term reliability.
- Current Limiting: Built-in current limit protects the device and the load from overcurrent conditions.
- Surface-Mount Package: The EZ1585CM-1.5TR comes in a compact D2PAK surface-mount package, ideal for space-constrained applications.
Applications
The robust design of the EZ1585CM-1.5TR makes it exceptionally versatile, suitable for a wide range of applications, including:
- Microprocessor and microcontroller-based systems
- High-speed digital circuits
- Portable and battery-powered devices
- Networking and telecommunication equipment
- Consumer electronics
Quality and Reliability
ON Semiconductor is renowned for its commitment to quality, and the EZ1585CM-1.5TR is no exception. It is manufactured to the highest standards, ensuring reliable performance even under demanding conditions. With its combination of features, this voltage regulator is an excellent choice for designers looking for a dependable power management solution.