EN
  • EN
  • DE

FAN1587AT15

Part No FAN1587AT15
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description IC REG CONV INTEL 1OUT TO220-3  /  series Converter, Intel Pentium® GTL+ Voltage Regulator IC 1 Output TO-220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Tube
Product Status Obsolete
Applications Converter, Intel Pentium® GTL+
Voltage - Input 2.4V ~ 12V
Number of Outputs 1
Voltage - Output 1.5V
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220-3
Base Product Number FAN1587
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 50
Win Source Part Number 1058495-FAN1587AT15
Ultra Librarian 3D Model Ultra Librarian FAN1587AT15 CAD Model

Description

FAN1587AT15 Voltage Regulator

The FAN1587AT15 from ON Semiconductor is a robust low dropout voltage regulator designed for delivering a fixed output of 1.5V with high efficiency. Capable of supplying 3A of continuous current, this regulator is ideal for modern microprocessor environments where the demand for lower voltage requirements and higher power capabilities are prevalent.

This high-performance component features a low dropout voltage typically at 1.3V at 3A, ensuring that devices maintain a stable operation even during conditions where the input voltage is very close to the output voltage. The FAN1587AT15's fast transient response makes it suitable for high-speed operations, while its built-in over-temperature and over-current protection enhance reliability and longevity of both the regulator and the system it is protecting.

With its adjustable version available, the FAN1587AT15 offers design flexibility. This can be achieved by adding two external resistors to set the output voltage from 1.2V to 5V, making it versatile for a wide range of applications. The fixed versions are available in 1.5V, 1.8V, 2.5V, and 3.3V output voltages.

Manufactured in a TO-220 package, the FAN1587AT15 is designed for easy integration into a variety of electronic circuits. The TO-220 package is known for its ability to handle higher currents and to disperse heat effectively, thus ensuring stable performance even under high load conditions. It is also compatible with common heat-sinking methods, which is crucial for maintaining thermal performance.

ON Semiconductor's dedication to quality and performance is evident in the FAN1587AT15, making it a reliable choice for designers and engineers looking for a voltage regulator that can meet the rigorous demands of high-performance electronics.

Price: Contact ON Semiconductor for pricing information.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess