EN
  • EN
  • DE
  • IT

FAN48615UC11X

Part No FAN48615UC11X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.4V 1A 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Boost Switching Regulator IC Positive Fixed 5.4V 1 Output 1A 9-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBoost®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 9-UFBGA, WLCSP
Case / Package 9-WLCSP (1.22x1.22)
Family Name FAN48615
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871476-FAN48615UC11X
Ultra Librarian 3D Model Ultra Librarian FAN48615UC11X CAD Model

Description

The FAN48615UC11X is a state-of-the-art, TinyBoost® regulator from ON Semiconductor, designed to deliver high efficiency and performance for modern portable and wearable devices. This compact, integrated circuit is specifically engineered to meet the stringent power requirements of today's battery-powered applications, including smartphones, tablets, fitness trackers, and other small electronics.

Key Features

  • High Efficiency: The FAN48615UC11X utilizes a synchronous rectification approach that ensures high efficiency at both heavy and light loads, maximizing battery life.
  • Small Footprint: With its tiny 1.23mm x 0.88mm wafer-level chip-scale package (WLCSP), this regulator is perfect for space-constrained applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range from 2.5V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.1V, providing design flexibility to match the power needs of the connected load.
  • Low Quiescent Current: The regulator features a low quiescent current, which is critical for extending standby and operating times in battery-powered devices.
  • Protection Features: The FAN48615UC11X includes built-in over-current protection, over-temperature protection, and under-voltage lockout to ensure safe and reliable operation under various conditions.

Applications

The versatile nature of the FAN48615UC11X makes it suitable for a multitude of applications. It is ideal for powering MCUs, DSPs, and other sensitive components that require a stable and efficient power supply. The device's ability to handle a wide range of input voltages and its programmable output voltage make it a go-to solution for designers looking to create products with great performance and long battery life.

ON Semiconductor's commitment to innovation is evident in the FAN48615UC11X TinyBoost® regulator. By offering a combination of high efficiency, small size, and robust protection features, this product stands out as an excellent choice for any battery-operated application where space and power are at a premium.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PRG 1V 600MA 12TDFN
Lowest to $3.7943
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $9.0035
Analog Devices Inc.
IC REG
Lowest to $20.1077
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.5528
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $6.5194
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.7200
Analog Devices Inc.
IC REG BUCK ADJ 1.5A QUAD 28TQFN
Lowest to $5.8654
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $8.1831

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8630 $56.0950
160+ $0.7081 $113.2960
245+ $0.6859 $168.0455
340+ $0.6638 $225.6920
440+ $0.6416 $282.3040
585+ $0.5753 $336.5505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,220 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess