EN
  • EN
  • DE

FAN53555UC13X

Part No FAN53555UC13X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 5A 20WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 49 Weeks
Features Buck Switching Regulator IC Positive Programmable 0.8V 1 Output 5A 20-UFBGA, WLCSP
Manufacturer ON Semiconductor
Series TinyBuck®
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-UFBGA, WLCSP
Case / Package 20-WLCSP (1.96x1.56)
Family Name FAN53555
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FAN53555UC13XTR, FAN53555UC13XCT, FAN53555UC13XDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918904-FAN53555UC13X
Ultra Librarian 3D Model Ultra Librarian FAN53555UC13X CAD Model

Description

ON Semiconductor FAN53555UC13X Power Regulator

The FAN53555UC13X is a versatile and efficient power regulator component designed and manufactured by ON Semiconductor. This tiny, yet powerful, device is part of the FAN53555 series, which is known for its high-performance, synchronous, step-down DC-DC buck regulators. The FAN53555UC13X is specifically engineered to meet the power management needs of modern, space-constrained applications.

With its compact uCSP-12 package, the FAN53555UC13X is an excellent fit for portable electronics where board space is at a premium. Despite its small size, it delivers a high level of performance, capable of driving loads up to 3A with excellent power efficiency. The regulator operates over a wide input voltage range from 2.5V to 5.5V, making it suitable for battery-powered devices as well as for post-regulation applications.

The device features ON Semiconductor's proprietary architecture that enables fast transient response, high efficiency, and excellent load regulation. These characteristics are crucial for maintaining voltage stability in dynamic load conditions, which is typical for handheld devices, such as smartphones, tablets, and digital cameras.

Moreover, the FAN53555UC13X is equipped with a range of protection features to ensure the safety and reliability of the end application. These include over-current protection, over-temperature protection, and under-voltage lockout, which safeguard the device and the system it is powering from various fault conditions.

Programmability is another key aspect of the FAN53555UC13X. The output voltage can be precisely adjusted via an external resistor divider, allowing designers to tailor the regulator to the specific needs of their application. Additionally, the device offers selectable switching frequencies, enabling optimization between efficiency and external component size.

In conclusion, the ON Semiconductor FAN53555UC13X is an advanced power solution that offers a blend of miniaturization, efficiency, and flexibility, making it an ideal choice for next-generation portable electronics. Its robust feature set ensures that designers can rely on this regulator to meet the stringent requirements of their power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8001 $60.0075
180+ $0.6565 $118.1700
275+ $0.6361 $174.9275
380+ $0.6155 $233.8900
490+ $0.5950 $291.5500
650+ $0.5334 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess