The FAN53611AUC123X from ON Semiconductor is a versatile, high-performance DC-DC converter designed for space-constrained applications. This compact, integrated power solution is ideal for portable electronics, where efficiency and board space are critical considerations.
Key Features
- High Efficiency: The FAN53611AUC123X boasts an exceptional efficiency rate, which helps to minimize power loss during conversion and extends battery life in portable devices.
- Adjustable Output Voltage: This converter supports a wide range of output voltages, providing the flexibility needed to power various components within a single device.
- Small Footprint: With its ultra-compact design, the FAN53611AUC123X saves valuable board space, making it an excellent choice for densely packed PCBs.
- Low-Profile Package: The device is offered in a low-profile, wafer-level chip-scale package (WLCSP), further contributing to its suitability for thin, portable electronics.
Applications
The FAN53611AUC123X is widely used in a variety of applications, including but not limited to:
- Smartphones and Tablets
- Wearable Technology
- Wireless Headsets and Earbuds
- Portable Media Players
- GPS Devices
Technical Specifications
Some of the technical highlights of the FAN53611AUC123X include:
- Input Voltage Range: 2.3V to 5.5V
- Output Voltage Range: Adjustable via external resistor
- High Switching Frequency: Enables the use of small, low-profile inductors and capacitors
- Integrated Synchronous Rectification: Enhances efficiency by reducing diode losses
- Thermal Overload Protection: Ensures the device operates within safe temperature ranges
- Under-Voltage Lockout (UVLO): Prevents operation at insufficient input voltages
With its high level of integration and performance, the FAN53611AUC123X from ON Semiconductor is an excellent choice for designers looking to optimize power management in their next-generation portable devices.