EN
  • EN
  • DE

FAN53741UC108X

Part No FAN53741UC108X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description DC/DC LOW IQ BUCK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.6V
Voltage - Output (Max) 3.3V
Current - Output 1.3A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UFBGA, WLCSP
Supplier Device Package 6-WLCSP (1.38x0.94)
Base Product Number FAN53741
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 800793-FAN53741UC108X
Ultra Librarian 3D Model Ultra Librarian FAN53741UC108X CAD Model

Description

Product Overview: FAN53741UC108X by ON Semiconductor

The FAN53741UC108X is a cutting-edge integrated circuit (IC) developed by ON Semiconductor, renowned for its high efficiency and performance in power management applications. This product is specifically designed to cater to the needs of modern electronic devices requiring reliable and efficient voltage regulation.

Key Features:

  • High Efficiency: The FAN53741UC108X boasts an exceptional efficiency rate, which is critical for prolonging battery life in portable devices and reducing thermal challenges in compact electronic systems.
  • Compact Size: With its small footprint, this IC is ideal for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.
  • Advanced Control: Featuring advanced control mechanisms, the FAN53741UC108X provides stable and accurate voltage regulation, ensuring the optimal performance of the connected load under varying conditions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications, from battery-powered devices to industrial systems.
  • Thermal Protection: The IC includes thermal protection features that safeguard the device against overheating, enhancing the reliability and longevity of both the IC and the system it powers.

Applications:

The FAN53741UC108X is suitable for a plethora of applications where efficient power management is crucial. It is commonly used in:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wearable technology
  • Wireless communication systems
  • Power supply modules

Technical Specifications:

The FAN53741UC108X from ON Semiconductor is engineered with precision to meet the stringent requirements of modern electronic systems. Here are some of its technical specifications:

  • Adjustable Output Voltage
  • High Switching Frequency
  • Low Dropout Operation
  • Power Save Mode for Improved Efficiency at Light Loads
  • Robust Output Overcurrent Protection

In conclusion, the FAN53741UC108X by ON Semiconductor is an exceptional choice for designers looking to integrate a high-performance, efficient, and reliable voltage regulator into their electronic systems. Its advanced features and capabilities make it a versatile component that can enhance the performance and longevity of a wide range of products.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0777 $53.8850
115+ $0.8843 $101.6945
180+ $0.8567 $154.2060
245+ $0.8290 $203.1050
315+ $0.8014 $252.4410
420+ $0.7185 $301.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 86,320 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess