EN
  • EN
  • DE

FAN5904BUC01X

Part No FAN5904BUC01X
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV 3G 1OUT 16WLCSP / - Converter, 3G, 3.5G, 4G RF Power Amplifier Voltage Regulator IC 1 Output 16-WLCSP (1.71x1.71)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Mfr ON Semiconductor
Series -
Package Tape & Reel
Applications Converter, 3G, 3.5G, 4G RF Power Amplifier
Voltage - Input 2.7V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-UFBGA, WLCSP
Supplier Device Package 16-WLCSP (1.71x1.71)
Base Product Number FAN5904
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1382060-FAN5904BUC01X
Ultra Librarian 3D Model Ultra Librarian FAN5904BUC01X CAD Model

Description

Introducing the FAN5904BUC01X from ON Semiconductor

The FAN5904BUC01X is a cutting-edge, highly efficient, synchronous rectified buck converter designed by ON Semiconductor, a renowned leader in power management solutions. This innovative product is tailored to meet the rigorous demands of portable and compact electronic devices, ensuring that they operate with maximum efficiency and reliability.

Constructed with advanced technology, the FAN5904BUC01X provides an optimal power conversion solution that minimizes energy loss and extends battery life. Its synchronous rectification design ensures that the power conversion process is as efficient as possible, making it an ideal choice for energy-sensitive applications.

Key Features

  • High Efficiency: The device boasts exceptional power conversion efficiency, which is critical for prolonging battery life in portable devices.
  • Compact Size: Its small footprint makes it perfect for space-constrained applications, allowing designers to maintain sleek, compact product designs.
  • Adjustable Output Voltage: The output voltage is adjustable, providing flexibility for various design specifications and ensuring compatibility with a wide range of load requirements.
  • Integrated Protection Features: The FAN5904BUC01X includes over-current, over-temperature, and under-voltage lockout protections, safeguarding the device and the end product from potential damage due to abnormal operating conditions.

Applications

With its robust design and versatile features, the FAN5904BUC01X is suitable for a multitude of applications, including but not limited to:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Media Players
  • Handheld Gaming Consoles
  • GPS Units
  • Digital Cameras

ON Semiconductor's commitment to innovation is embodied in the FAN5904BUC01X, providing engineers with a power management solution that not only meets but exceeds the expectations of today's high-performance electronic devices. By choosing the FAN5904BUC01X, designers are ensuring that their products are powered by one of the most efficient and reliable converters available on the market.

For detailed technical specifications, application notes, and support resources, visit ON Semiconductor's official website or contact their customer support team. The FAN5904BUC01X is not just a component; it's a gateway to enhanced performance and extended device usability.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess