EN
  • EN
  • DE

MD7IC21100NBR1

Part No MD7IC21100NBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description RF Amp Dual Power Amp 2.17GHz 32V 15-Pin TO-272 W T/R / IC PWR AMP RF 2170MHZ TO-272-14
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 2.11GHz ~ 2.17GHz
P1dB 50.4dBm (110W)
Gain 28.5dB
RF Type W-CDMA
Operating Supply Voltage 32V
Operating Supply Current 925mA
Package TO-272-14 Variant, Flat Leads
Manufacturer Package TO-272 WB-14
Win Source Part Number 788390-MD7IC21100NBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MD7IC21100
Introduction Date October 03, 2008
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MD7IC21100NBR1 CAD Model

Description

Introducing the MD7IC21100NBR1 RF Power Transistor from NXP

The MD7IC21100NBR1 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in innovative high-performance mixed-signal solutions. This device is part of NXP's Airfast RF power solutions, which are engineered to deliver outstanding performance in demanding applications.

The MD7IC21100NBR1 operates within the 2110-2170 MHz frequency range, making it an excellent choice for a variety of RF applications, including but not limited to cellular base station amplifiers, particularly those used in LTE and 4G networks. Its high efficiency and gain make it suitable for both single and multi-carrier operation.

With an advanced LDMOS technology, this RF power transistor is capable of delivering an impressive output power of 100 W (CW) with high gain performance. It also boasts excellent thermal stability and ruggedness, ensuring reliable operation even under harsh conditions. The MD7IC21100NBR1 is designed to offer a high level of integration, reducing the complexity and size of the end application, which is crucial for modern, compact base station designs.

Key features of the MD7IC21100NBR1 include:

  • Frequency Range: 2110-2170 MHz
  • Output Power (CW): 100 W
  • High Gain and Efficiency
  • Integrated ESD Protection
  • Excellent Thermal Performance
  • Designed for Linear and Digital Predistortion (DPD) Systems

The device is housed in a ceramic package that provides excellent environmental protection and mechanical durability. It is also characterized by a high level of ruggedness, which can withstand severe load mismatch conditions without damage.

Engineers looking for a reliable and powerful transistor for RF amplification will find the MD7IC21100NBR1 to be an exceptional choice. Its performance, coupled with NXP's commitment to quality, ensures long-term reliability and efficiency in RF power applications. Whether it's for telecommunications infrastructure, broadcast, or industrial use, the MD7IC21100NBR1 is designed to meet the most demanding requirements of today's RF power amplification needs.

You May Also Be Interested in

M/A-Com Technology Solutions
IC RF AMP GPS 10MHZ-1.6GHZ SMD / RF Amplifier IC General Purpose 10MHz ~ 1.6GHz
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
M/A-Com Technology Solutions
IC RF AMP 27.5GHZ-30GHZ DIE / RF Amplifier IC 27.5GHz ~ 30GHz Die
Lowest to $189.7880
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
Analog Devices Inc.
IC RF AMP GPS 2GHZ-4GHZ 12SMT / RF Amplifier IC General Purpose 2GHz ~ 4GHz 12-SMT (3x3)
Lowest to $52.1084

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess