EN
  • EN
  • DE

FAN7601M

Part No FAN7601M
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - AC DC Converters, Offline Switches
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Internal Switch(s) Yes
Topology Flyback
Voltage - Start Up 12 V
Voltage - Supply (Vcc/Vdd) 8V ~ 20V
Duty Cycle 95%
Frequency - Switching Up to 300kHz
Fault Protection Over Temperature, Over Voltage
Control Features Frequency Control, Soft Start
Temperature Range - Operating -25°C ~ 125°C (TA)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Mounting Type Surface Mount
Base Product Number FAN7601
Standard Package 8,100 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 590766-FAN7601M
Ultra Librarian 3D Model Ultra Librarian FAN7601M CAD Model

Description

ON Semiconductor FAN7601M Green-Mode PWM Controller

The FAN7601M from ON Semiconductor is a versatile and efficient green-mode PWM (Pulse Width Modulation) controller designed for use in switched-mode power supplies. This innovative component integrates a number of advanced features that make it an ideal choice for power supply designers looking to achieve high efficiency and reliability in their applications, such as AC/DC adapters, PC auxiliary power, and LCD monitors.

Key Features and Benefits

  • Green Mode Operation: The FAN7601M offers green-mode operation, which significantly reduces standby power consumption. This is achieved by modulating the switching frequency at light loads, thereby improving overall efficiency and meeting various international power conservation requirements.
  • High-Voltage Startup: With a built-in high-voltage startup circuit, the FAN7601M can be powered directly from the rectified mains voltage, thereby reducing the number of external components required and simplifying the power supply design.
  • Burst Mode Operation: To further enhance efficiency at light loads, the FAN7601M incorporates burst mode operation, which reduces switching losses by entering a low-power standby state during periods of low demand.
  • Frequency Modulation for Reduced EMI: The device features frequency modulation to spread the electromagnetic interference (EMI) and minimize the need for EMI filtering components, thus simplifying design and reducing costs.
  • Protection Features: The FAN7601M is equipped with a comprehensive set of protection features, including over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown. These features ensure safe operation under abnormal conditions and extend the lifespan of the power supply.
  • Soft Start: The soft-start function minimizes stress on the power supply during startup by gradually increasing the PWM duty cycle, which helps prevent overshoot and extends the life of the power supply components.

Overall, the FAN7601M is a highly integrated, efficient, and robust solution for modern power supply designs. Its green-mode operation and advanced protection features enable designers to create power supplies that not only meet but exceed energy-saving standards, while maintaining a high level of performance and reliability.

For detailed technical specifications and application guidelines, designers are encouraged to consult the FAN7601M datasheet available on the ON Semiconductor website.

You May Also Be Interested in

ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess