EN
  • EN
  • DE

FC103-TR

Part No FC103-TR
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 262857-FC103-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FC103-TR CAD Model

Description

The ON Semiconductor FC103-TR is a precision voltage regulator designed to deliver a high level of performance for a wide range of applications. This component is part of ON Semiconductor's portfolio of energy-efficient power management devices, offering both reliability and efficiency for electronic systems.

Key Features

  • Adjustable Output Voltage: This regulator provides an adjustable output voltage that can be set using external resistors. This feature allows for flexibility in customizing the output to meet specific requirements.
  • Low Dropout Voltage: The FC103-TR is characterized by its low dropout voltage, making it suitable for applications where the input voltage is very close to the output voltage, thereby maximizing efficiency.
  • Thermal Protection: The device includes thermal protection features that shut down the regulator to prevent damage from overheating, ensuring the longevity and reliability of both the regulator and the system it is used in.
  • Current Limiting: Built-in current limiting protects the device and the load from damage due to excessive current conditions.
  • Surface-Mount Package: The FC103-TR comes in a surface-mount package, making it ideal for modern, space-constrained electronic assemblies.

Applications

The FC103-TR is versatile and can be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Telecommunications
  • Computer Systems
  • Portable Battery-Powered Devices

Product Specifications

Parameter Value
Output Voltage Range Adjustable
Package Type Surface-Mount
Thermal Protection Yes
Current Limiting Yes

The ON Semiconductor FC103-TR is an excellent choice for designers looking for a reliable and flexible voltage regulator that can be easily integrated into a wide range of electronic products. Its comprehensive set of features ensures that it can meet the requirements of even the most demanding power management tasks.

You May Also Be Interested in

NEC
Need more? Email Us
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
Intel
Lowest to $1.5165
Texas Instruments
Need more? Email Us
NEC
Need more? Email Us
Dialog Semiconductor GmbH
Lowest to $4.8972
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
STMicroelectronics
Lowest to $103.5561
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess