EN
  • EN
  • DE

FCH47N60F

Part No FCH47N60F
Manufacturer ON Semiconductor
Catalog FETs - Single
Description 600V N-Channel MOSFET | MOSFET N-CH 600V 47A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 47A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 73mOhm at 23.5A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 270nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 8000pF at 25V
Power Dissipation (Maximum) 417W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-247-3
Manufacturer Package TO-247-3
Family Part Number FCH47N60
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1173604-FCH47N60F
Manufacturer Homepage www.fairchildsemi.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name FCH47N60F
Introduction Date September 14, 2004
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian FCH47N60F CAD Model

Description

The FCH47N60F is a high-performance N-Channel MOSFET produced by ON Semiconductor, a company renowned for its innovative power and signal management, logic, discrete, and custom semiconductor solutions. This MOSFET is designed to meet the requirements of a wide range of applications, offering superior efficiency and reliability.

Key Features

  • High Current Capability: The FCH47N60F is capable of handling a continuous drain current of up to 47A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a drain-to-source voltage (Vdss) of 600V, it can easily manage high voltage operations, ensuring it can be used in various electrical circuits without the risk of breakdown.
  • Low On-Resistance: The device boasts a low on-resistance (Rds(on)) of 0.135 ohms, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching: Designed with fast switching in mind, the FCH47N60F reduces switching losses, making it ideal for high-frequency applications.
  • Robust Body Diode: The MOSFET features a rugged intrinsic body diode that provides fast recovery, which is critical for high-efficiency power supply designs.

Applications

The FCH47N60F is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • Uninterruptible power supplies (UPS)
  • DC-DC converters
  • Motor drives
  • Inductive heating
  • Power factor correction (PFC) circuits

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FCH47N60F is no exception, as it is manufactured to stringent quality standards, ensuring reliability and performance in even the most demanding conditions. This MOSFET is RoHS compliant, meaning it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment.

Conclusion

Whether you are designing power systems for industrial use, commercial electronics, or sophisticated smart home devices, the ON Semiconductor FCH47N60F N-Channel MOSFET is an excellent choice for high efficiency and reliability. Its robust design and superior electrical characteristics make it a go-to component for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
STMicroelectronics
DISCRETE
Lowest to $27.8572
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0938 $66.5628
13+ $9.1026 $118.3338
20+ $8.8184 $176.3680
28+ $8.5331 $238.9268
36+ $8.2490 $296.9640
47+ $7.3955 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,650 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess