The FCMT299N60 is a high-performance, N-Channel Field-Effect Transistor (FET) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This FET is part of ON Semiconductor's extensive portfolio of energy-efficient power devices, which are engineered to meet the demanding requirements of modern electronic circuits.
Key Features
- High Voltage Capability: The FCMT299N60 is rated for a drain-to-source voltage (VDS) of 600V, making it suitable for high voltage applications.
- Low On-Resistance: With an RDS(on) as low as 299 mΩ, this device provides excellent conduction efficiency, which translates to lower power losses and improved overall performance.
- High Current Handling: This FET can handle continuous drain currents (ID) up to 23A, allowing it to drive high current loads with ease.
- Fast Switching Speed: The fast switching characteristics of the FCMT299N60 make it ideal for high-frequency applications, such as switch-mode power supplies and power converters.
Applications
The FCMT299N60's robust design and electrical characteristics make it an excellent choice for a wide range of applications, including:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Uninterruptible Power Supplies (UPS)
- LED Lighting
- High Voltage Switching Circuits
Reliability and Quality
ON Semiconductor is committed to delivering high-quality products that meet the rigorous standards of the electronics industry. The FCMT299N60 is no exception, as it is built with reliability in mind, ensuring stable performance over a wide range of temperatures and operating conditions. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.
Technical Specifications
| Parameter |
Value |
| VDS (Drain-Source Voltage) |
600V |
| RDS(on) (Drain-Source On-Resistance) |
299 mΩ |
| ID (Continuous Drain Current) |
23A |
| Package |
TO-247 |
For detailed specifications and application support, customers can access comprehensive technical documentation on the ON Semiconductor website or contact their sales and support team for personalized assistance.