EN
  • EN
  • DE

FCPF165N65S3R0L

Part No FCPF165N65S3R0L
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description N-Channel Power MOSFET, SUPERFET® III, Easy Drive, 650 V, 19 A, 165 mΩ, TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Drain to Source Resistance 140 mΩ
RoHS Compliant
Schedule B 8541290080, 8541290080
Win Source Part Number 965982-FCPF165N65S3R0L
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FCPF165N65S3R0L CAD Model

Description

The FCPF165N65S3R0L from ON Semiconductor is a high-performance field-effect transistor (FET) designed for a wide range of power applications. This N-channel MOSFET is part of ON Semiconductor's portfolio of energy-efficient devices, offering designers a balance of robustness, reliability, and efficiency for their power circuits.

Key Features

  • Voltage Rating: The FCPF165N65S3R0L boasts a maximum drain-source voltage (VDS) of 650V, making it suitable for high-voltage applications.
  • Current Capacity: It can handle a continuous drain current (ID) of up to 34A, providing ample current for a variety of uses.
  • Low RDS(on): With a low on-resistance of 165 mΩ (max), this MOSFET ensures reduced conduction losses, enhancing overall efficiency.
  • Fast Switching: The device features fast switching capabilities, which is critical for reducing switching losses and improving performance in high-frequency applications.
  • SuperFET® III Technology: It utilizes ON Semiconductor's advanced SuperFET® III technology, which is engineered for high performance in hard-switching applications.
  • Body Diode Characteristics: The MOSFET includes an intrinsic body diode with a fast recovery time, which is beneficial for applications requiring a freewheeling or flyback diode.

Applications

The FCPF165N65S3R0L is versatile and can be used in various applications, including:

  • Power supplies for servers, telecom, and data centers
  • Solar inverters and energy storage systems
  • Uninterruptible power supplies (UPS)
  • Industrial power supplies and motor drives
  • Electric vehicle (EV) charging infrastructure

Reliability and Packaging

ON Semiconductor's FCPF165N65S3R0L is packaged in a TO-220F, which is a widely used and reliable package for high-power devices. The package is designed for optimal thermal performance and durability, ensuring that the MOSFET operates reliably even under demanding conditions. With its combination of advanced technology, high voltage and current handling capabilities, and robust packaging, the FCPF165N65S3R0L is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7290 $60.5150
85+ $1.4187 $120.5895
130+ $1.3744 $178.6720
175+ $1.3300 $232.7500
225+ $1.2857 $289.2825
305+ $1.1527 $351.5735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess