EN
  • EN
  • DE

PT74HC138PE

Part No PT74HC138PE
Manufacturer Diodes Incorporated
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LOGIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Diodes Incorporated
Series 74HC
Package Bulk
Product Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 5.2mA, 5.2mA
Voltage Supply Source Single Supply
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Base Product Number 74HC138
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 422575-PT74HC138PE
Ultra Librarian 3D Model Ultra Librarian PT74HC138PE CAD Model

Description

Diodes Incorporated PT74HC138PE - 3-to-8 Line Decoder/Demultiplexer

The PT74HC138PE is a high-speed CMOS device from Diodes Incorporated, designed to serve as a 3-to-8 line decoder or demultiplexer. This integrated circuit is part of the 74HC series, known for their compatibility with standard TTL integrated circuits while offering the benefits of high-speed CMOS technology.

With its robust decoding capability, the PT74HC138PE is an essential component for applications requiring the distribution of a digital signal to multiple outputs. It is commonly utilized in systems that require address decoding, data routing, and the simplification of complex logic designs.

Key Features:

  • Logic Type: 3-to-8 Line Decoder/Demultiplexer.
  • Operating Voltage: 2V to 6V, making it suitable for a wide range of applications, from low-voltage portable devices to more robust industrial equipment.
  • High Output Current: Capable of sourcing or sinking 4 mA at 4.5V, which allows direct driving of small loads.
  • Low Power Consumption: The CMOS technology ensures low quiescent current, making it ideal for power-sensitive designs.
  • High Noise Immunity: Characteristic of CMOS devices, providing stable operation in electrically noisy environments.
  • Speed: Fast propagation delays compared to standard CMOS devices, enabling quicker response times in critical applications.

Package and Quality:

The PT74HC138PE is offered in a standard 16-pin DIP (Dual In-line Package), which is well-suited for through-hole mounting techniques. This package type is favored for its ease of handling and prototyping. Diodes Incorporated ensures that each device meets rigorous quality control standards, providing reliability and performance consistency.

Applications:

Its versatility makes the PT74HC138PE an ideal choice for various applications, including:

  • Microprocessor systems for address decoding.
  • Memory chip select generation.
  • Control systems for data routing and signal distribution.
  • Interface circuitry where signal demultiplexing is required.
  • Complex logic circuit simplification.

Overall, the PT74HC138PE from Diodes Incorporated is a high-performance, reliable solution for designers looking to implement efficient decoding or demultiplexing in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess