EN
  • EN
  • DE

FDBL86063-F085

Part No FDBL86063-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 240A 8HPSOF / N-Channel 100 V 240A (Tc) 357W (Tj) Surface Mount 8-HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer onsemi
Packaging Reel - TR
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 240A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 2.6mOhm @ 80A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 95 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 5120 pF @ 50 V
Power Dissipation (Max) 357W (Tj)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Surface Mount
Supplier Device Package 8-HPSOF
Case / Package 8-PowerSFN
Base Product Number FDBL86063
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number ,488-FDBL86063-F085DKR,FDBL86063-F085-ND,488-FDBL86063-F085TR,488-FDBL86063-F085CT
Standard Package 2,000
Win Source Part Number 1323961-FDBL86063-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86063-F085 CAD Model

Description

ON Semiconductor FDBL86063-F085 N-Channel PowerTrench® MOSFET

The ON Semiconductor FDBL86063-F085 is a cutting-edge N-Channel PowerTrench® MOSFET that is engineered to deliver high efficiency and power density in a wide range of applications. This advanced MOSFET technology is designed to meet the rigorous demands of modern electronic devices, providing a combination of low on-resistance and high switching speeds.

Constructed with ON Semiconductor's proprietary PowerTrench® process, the FDBL86063-F085 offers significant improvements in power handling capability and overall performance. This MOSFET features a 150V drain-to-source breakdown voltage (V<sub>DS), making it suitable for high voltage applications. Furthermore, it boasts a continuous drain current (I<sub>D) of 63A at 25°C, ensuring that it can handle significant power without overheating.

The device's low gate charge (Q<sub>G) and low Crss (reverse transfer capacitance) are indicative of its efficiency in high-speed switching applications. These characteristics reduce switching losses and improve total system efficiency, which is crucial in power supply designs, motor drives, and other power-intensive applications.

The FDBL86063-F085 comes in a robust and compact 8x8 mm flat-lead package, which is designed to minimize the resistance and inductance. This package also provides excellent thermal performance, which is essential for maintaining stability and reliability under high-power conditions. The MOSFET's package is RoHS compliant and halogen-free, reflecting ON Semiconductor's commitment to environmental sustainability.

Key applications for the FDBL86063-F085 include DC-DC converters, power inverters, and motor control circuits. Its high efficiency and power density make it an ideal choice for designers looking to optimize their power management systems. Whether in industrial, automotive, or consumer electronics, the FDBL86063-F085 is built to deliver outstanding performance where it matters most.

With its advanced features and robust design, the ON Semiconductor FDBL86063-F085 N-Channel PowerTrench® MOSFET is a premier choice for engineers and designers seeking to enhance the performance and efficiency of their power management solutions.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6934 $52.1604
15+ $7.1330 $106.9950
22+ $6.9101 $152.0222
30+ $6.6872 $200.6160
39+ $6.4643 $252.1077
52+ $5.7956 $301.3712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess