EN
  • EN
  • DE

FDBL86561-F085

Part No FDBL86561-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 300A 8HPSOF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features N-Channel 60 V 300A (Tc) 429W (Tj) Surface Mount 8-HPSOF
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package 8-PowerSFN
Case / Package 8-HPSOF
Family Name FDBL86561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDBL86561_F085TR, FDBL86561_F085TR-ND, FDBL86561_F085CT, FDBL86561_F085DKR-ND, FDBL86561_F085DKR, FDBL86561-F085TR, FDBL86561-F085CT, FDBL86561-F085DKR, FDBL86561_F085CT-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 871605-FDBL86561-F085
Ultra Librarian 3D Model Ultra Librarian FDBL86561-F085 CAD Model

Description

The ON Semiconductor FDBL86561-F085 is a state-of-the-art N-Channel PowerTrench® MOSFET designed for high-efficiency power management applications. This MOSFET features advanced technology that enables it to deliver superior performance in terms of switching speeds, power handling, and energy efficiency, making it an ideal choice for a broad range of electronic devices and systems.

Key Features:

  • RDS(on): The FDBL86561-F085 boasts a low on-resistance (RDS(on)) of typically 1.7 mΩ at VGS = 10 V, which translates to reduced conduction losses and improved overall efficiency.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® technology enables this MOSFET to achieve low gate charge (Qg) and capacitance (Ciss), resulting in faster switching speeds and lower switching losses.
  • High Current Capability: With a continuous drain current (ID) of 100 A, this MOSFET can handle high current applications with ease, making it suitable for power supply and motor control circuits.
  • High Temperature Performance: The device is designed to operate effectively at high temperatures, with a maximum junction temperature (TJ) of 175°C, ensuring reliability under thermal stress.
  • Robust Package: Encased in an F085, RoHS compliant Power56 package, the FDBL86561-F085 is designed for optimal thermal performance and minimal footprint on PCBs.

Applications:

The ON Semiconductor FDBL86561-F085 is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • Power supplies for servers, telecom, and industrial uses
  • Motor drives
  • Synchronous rectification
  • Battery management systems
  • Load switches

With its combination of high performance, efficiency, and reliability, the ON Semiconductor FDBL86561-F085 N-Channel PowerTrench® MOSFET is an excellent choice for designers looking to enhance their power management systems. Its advanced features and robust design ensure that it can meet the demands of modern electronic applications.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8422 $54.7376
18+ $5.6141 $101.0538
28+ $5.4387 $152.2836
38+ $5.2632 $200.0016
50+ $5.0878 $254.3900
66+ $4.5615 $301.0590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess