EN
  • EN
  • DE

FDD13AN06A0-F085

Part No FDD13AN06A0-F085
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 9.9A/50A TO252AA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 42 Weeks
Features N-Channel 60 V 9.9A (Ta), 50A (Tc) 115W (Tc) Surface Mount TO-252AA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101, PowerTrench®
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252AA
Family Name FDD13AN06
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number FDD13AN06A0_F085-5-ND, FDD13AN06A0_F085CT, FDD13AN06A0-F085-ND, FDD13AN06A0_F085DKR-ND, FDD13AN06A0-F085CT, FDD13AN06A0-F085INACTIVE, FDD13AN06A0_F085-ND, FDD13AN06A0_F085TR, FDD13AN06A0_F085CT-ND, FDD13AN06A0_F085, FDD13AN06A0_F085DKR, FDD13AN06A0_F085TR-ND, FDD13AN06A0-F085DKR, FDD13AN06A0-F085TR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 918997-FDD13AN06A0-F085
Ultra Librarian 3D Model Ultra Librarian FDD13AN06A0-F085 CAD Model

Description

The FDD13AN06A0-F085 is a high-performance N-Channel PowerTrench<sup>® MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to maximize power efficiency and reliability, making it an ideal choice for a wide range of power management applications.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of just 8.5 mΩ at V<sub>GS = 10 V, this MOSFET ensures minimal power loss during operation, making it suitable for high-efficiency power supplies.
  • High Continuous Drain Current: The device supports a continuous drain current (I<sub>D) of 88 A, providing robust performance for demanding applications.
  • PowerTrench<sup>® Technology: ON Semiconductor's proprietary PowerTrench<sup>® technology is engineered to optimize the trade-off between on-resistance and gate charge, enhancing the overall efficiency of the MOSFET.
  • Fast Switching Speed: The fast switching capability reduces switching losses and improves performance in applications such as DC/DC converters and motor drives.
  • High Performance Packaging: Housed in a robust and compact TO-252 (DPAK) package, the FDD13AN06A0-F085 is designed for space-constrained applications while providing excellent thermal characteristics.

Applications

The versatility of the FDD13AN06A0-F085 MOSFET makes it suitable for a variety of applications, including:

  • Power supply units (PSUs)
  • DC/DC converters
  • Battery management systems
  • Motor drives and controllers
  • Switching regulators
  • Load switches

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The FDD13AN06A0-F085 MOSFET is subjected to rigorous testing and quality control procedures to ensure it meets the stringent requirements of industrial and commercial applications.

For detailed specifications, technical documentation, and application support, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0534 $52.6700
105+ $0.9867 $103.6035
160+ $0.9534 $152.5440
230+ $0.8867 $203.9410
295+ $0.8534 $251.7530
370+ $0.8200 $303.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,580 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess