EN
  • EN
  • DE

FDD6692-NL

Part No FDD6692-NL
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO-252
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 723531-FDD6692-NL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDD6692-NL CAD Model

Description

The ON Semiconductor FDD6692-NL is a high-performance PowerTrench® MOSFET designed to deliver efficient power management and switching with low on-resistance and high current handling capabilities. This advanced technology MOSFET is a perfect choice for a wide range of applications, including power supplies, motor drives, and other power-intensive applications where efficiency is crucial.

Key Features

  • Low On-Resistance: The FDD6692-NL features an extremely low on-resistance (RDS(on)), which results in minimal voltage drop across the device when conducting and leads to improved overall efficiency.
  • High Current Capability: With its ability to handle high current loads, this MOSFET is suitable for demanding applications, ensuring reliable performance even under strenuous conditions.
  • Fast Switching Speed: The fast switching characteristics of the FDD6692-NL reduce switching losses, which is beneficial in high-frequency power conversion systems.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology minimizes on-state resistance while maintaining superior switching performance, making the FDD6692-NL an efficient solution for power management tasks.

Applications

  • DC/DC converters
  • Power supply units
  • Motor control systems
  • Synchronous rectification
  • Battery management systems
  • Load switches

Specifications

Parameter Value
Drain-Source Voltage (VDS) 30V
Continuous Drain Current (ID) 13A
Power Dissipation (PD) 2.5W
RDS(on) 0.028Ω

The FDD6692-NL is offered in a TO-252 (DPAK) package, which provides an optimal balance between power handling and size, making it suitable for compact designs without compromising on performance. ON Semiconductor's commitment to reliability and performance makes the FDD6692-NL an excellent choice for designers looking for a robust power MOSFET solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess