EN
  • EN
  • DE

FDMC7696 DFN8

Part No FDMC7696 DFN8
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1325+Rohs
Reference case DFN8
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 723534-FDMC7696 DFN8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMC7696 DFN8 CAD Model

Description

ON Semiconductor FDMC7696 DFN8 Product Overview

The FDMC7696 from ON Semiconductor is a high-performance, N-Channel PowerTrench® MOSFET designed for a wide range of applications requiring efficient power management and delivery. This semiconductor device is presented in a compact DFN8 (Dual Flat No-Lead 8-pin) package, making it an ideal choice for space-constrained environments where high power density is essential.

Key Features

  • Low On-Resistance: The FDMC7696 boasts an exceptionally low on-resistance (RDS(on)), which significantly reduces conduction losses and enhances overall efficiency in circuits.
  • High Current Capability: Engineered to handle high current loads, this MOSFET can support applications that demand robust current handling without compromise.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process technology is employed to optimize the device for low gate charge and capacitance, leading to reduced switching losses and improved performance.
  • Thermal Management: The DFN8 package is designed for excellent thermal performance, ensuring the device operates reliably under varying temperature conditions.
  • RoHS Compliant: Adhering to environmental standards, the FDMC7696 is RoHS compliant, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications

The versatility of the FDMC7696 allows it to be utilized in a diverse array of applications, including:

  • DC/DC converters
  • Power supply modules
  • Battery management systems
  • Motor drives and controls
  • Computing and server power management
  • Telecommunications equipment

Technical Specifications

The FDMC7696 operates with a continuous drain current (ID) of 25 A, and a maximum drain-source voltage (VDSS) of 30 V. Its low threshold voltage ensures that it can be driven by low-voltage logic signals, making it compatible with a wide range of control circuits and microcontrollers.

With its blend of high efficiency, reliability, and compact form factor, the FDMC7696 DFN8 from ON Semiconductor is a superior choice for designers looking to incorporate a high-quality MOSFET into their power management solutions.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7632 $61.0560
185+ $0.6262 $115.8470
290+ $0.6068 $175.9720
395+ $0.5872 $231.9440
510+ $0.5676 $289.4760
685+ $0.5089 $348.5965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess