EN
  • EN
  • DE

FDMC86340ET80

Part No FDMC86340ET80
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 80V 48A POWER33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 80V
Id - Continuous Drain Current 14A, 68A
Drive Voltage (Max Rds On, Min Rds On) 8V, 10V
Rds On (Maximum) at Id, Vgs 6.5mOhm at 14A, 10V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 49nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2775pF at 40V
Power Dissipation (Maximum) 2.8W, 65W
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package Power33
Manufacturer Package 8-PowerWDFN
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 723535-FDMC86340ET80
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FDMC86340ET80 CAD Model

Description

ON Semiconductor FDMC86340ET80 Power MOSFET

The FDMC86340ET80 is a state-of-the-art Power MOSFET from ON Semiconductor, designed to deliver high-efficiency power management and switching with low on-resistance and fast switching speeds. This product is housed in a compact 5x6 mm PQFN package, making it ideal for space-constrained applications that require high power density and energy efficiency.

Key Features

  • Low RDS(on): The FDMC86340ET80 boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in applications.
  • High Continuous Drain Current (ID): It supports a high continuous drain current, enabling it to handle high power applications with ease.
  • High Switching Frequency: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, contributing to smaller passive components and reduced system size.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench technology is utilized to optimize the device's performance, ensuring low gate charge and capacitance, which leads to reduced switching losses.
  • Thermal Management: The PQFN package is designed for excellent thermal performance, ensuring reliability and longevity of the device even under high temperature operating conditions.

Applications

The FDMC86340ET80 is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Synchronous Rectification
  • Battery Management Systems
  • Point of Load (POL) Modules

Quality and Environmental Compliance

ON Semiconductor is committed to providing high-quality products that meet rigorous industry standards. The FDMC86340ET80 is manufactured in compliance with RoHS directives, ensuring that it is free from hazardous substances. It is also designed to meet or exceed the performance and reliability expectations required in industrial and automotive applications.

In summary, the FDMC86340ET80 Power MOSFET from ON Semiconductor is an excellent choice for designers looking for a high-performance, energy-efficient solution for their power management needs. Its low on-resistance, high current handling, and fast switching speeds make it a highly effective component in advanced electronic systems.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 22A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 30V 8.9A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 200V 3.8A DFN2X2
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH 40V 34A TO-252
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 13A SO-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 6.5A SOIC-8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.6052 $60.5200
235+ $0.4967 $116.7245
360+ $0.4816 $173.3760
500+ $0.4655 $232.7500
645+ $0.4505 $290.5725
860+ $0.4043 $347.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess