EN
  • EN
  • DE

FDMF3035

Part No FDMF3035
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description Smart Power Stage (SPS) Module | IC SPS HALF-BRIDGE DRVR 31PQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology UMOS
Rds On 1Ohm LS, 1Ohm HS
Current - Output / Channel 50A
Current - Peak Output 50A
Supply Voltage (V) 4.5V ~ 5.5V
Load Voltage (V) 4.5V ~ 24V
Temperature Range - Operating -40°C ~ 150°C
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through, UVLO
Mounting Style SMD
Manufacturer Package 31-PowerWFQFN
Supplier Device Package 31-PQFN (5x5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 718367-FDMF3035
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FDMF3035 CAD Model

Description

ON Semiconductor FDMF3035 - High-Efficiency MOSFET Module

The ON Semiconductor FDMF3035 is a state-of-the-art, high-performance MOSFET module designed for a wide range of power management applications. This compact and efficient module is an ideal choice for designers looking to optimize their power systems in terms of both space and efficiency.

Key Features:

  • Integrated DrMOS Power Stage: The FDMF3035 combines high- and low-side MOSFETs and a driver IC in a single package, providing a complete DrMOS power stage for synchronous buck applications.
  • High-Efficiency Operation: With its advanced power technology, the FDMF3035 achieves high efficiency, which is crucial for reducing thermal load and improving system performance.
  • Compact Footprint: The module's compact 6x6mm PQFN package allows for a reduced board space requirement, making it suitable for space-constrained applications.
  • High Switching Frequency: Capable of operating at high switching frequencies, the FDMF3035 enables the design of power supplies with excellent transient response and reduced output filter size.
  • Optimized Gate Drive: The integrated driver ensures optimal gate drive for the MOSFETs, resulting in fast switching speeds and reduced switching losses.

Applications:

The FDMF3035 is versatile and can be used in various applications, including:

  • DC/DC converters for CPU and GPU power supplies
  • Memory power management
  • Point of Load (POL) modules
  • High-density power solutions for servers and telecommunications
  • High-performance computing and gaming consoles

Technical Specifications:

  • Input Voltage Range: 4.5V to 15V
  • High-Side and Low-Side R<sub>DS(on)
  • Integrated Bootstrap Schottky Diode
  • Over-temperature and Over-current Protection
  • Under-voltage Lockout (UVLO)
  • Power Good Output

The ON Semiconductor FDMF3035 is a robust and reliable choice for modern power management solutions, offering both performance and ease of design. With its integrated features and compact size, it is a go-to MOSFET module for engineers looking to enhance their power system designs.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Driver
Lowest to $1.3636
ON Semiconductor
IC HALF BRIDGE DRVR 500MA 14SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5291 $61.1640
95+ $1.2547 $119.1965
145+ $1.2155 $176.2475
200+ $1.1763 $235.2600
255+ $1.1371 $289.9605
340+ $1.0194 $346.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess