EN
  • EN
  • DE

FDN340P_F095

Part No FDN340P_F095
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans Mosfet P-ch 20V 2A 3-PIN Supersot T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-236-3
Continuous Drain Current (ID) 2 A
Drain to Source Breakdown Voltage -20 V
Drain to Source Resistance 110 mΩ
Drain to Source Voltage (Vdss) 20 V
Element Configuration Single
Fall Time 11 ns
Gate to Source Voltage (Vgs) 8 V
Input Capacitance 779 pF
Maximum Operating Temperature 150 °C
Max Power Dissipation 460 mW
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Channels 1
Number of Pins 3
Packaging Tape & Reel (TR)
Rds On Max 70 mΩ
Rise Time 9 ns
RoHS Compliant
Turn-Off Delay Time 27 ns
Turn-On Delay Time 10 ns
Weight 29.993795 mg
Win Source Part Number 1005830-FDN340P_F095
Categories Transistors - FETs, MOSFETs - RF
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDN340P_F095 CAD Model

Description

Product Overview: FDN340P_F095 - ON Semiconductor

The FDN340P_F095 from ON Semiconductor is a high-performance P-Channel PowerTrench® MOSFET designed to deliver efficient power management and switching with a focus on minimizing power losses. This MOSFET is a suitable choice for a wide range of applications, including load switch, power management, and various other circuits requiring a reliable P-Channel MOSFET.

Key Features

  • Low Threshold Voltage: The device boasts a low threshold voltage, making it ideal for low voltage applications and ensuring efficient operation even at reduced gate drive voltages.
  • High Power and Current Handling: With a drain-source voltage (VDS) of -20V, and a continuous drain current (ID) of -4A, the FDN340P_F095 is capable of handling significant power and current levels.
  • PowerTrench® Technology: Utilizing ON Semiconductor's proprietary PowerTrench® process, the FDN340P_F095 offers reduced on-resistance and lower gate charge, resulting in lower conduction and switching losses.
  • Thermal Performance: The device is encapsulated in a SuperSOT™-3 package, which provides excellent thermal performance and is suitable for high-density PCB layouts.
  • RoHS Compliant: The FDN340P_F095 meets RoHS standards, ensuring that it is free from hazardous substances and compliant with environmental regulations.

Applications

  • Power Management Circuits
  • DC/DC Converters
  • Battery Management Systems
  • Load Switching
  • Portable Electronic Devices

The FDN340P_F095 is an example of ON Semiconductor's commitment to providing energy-efficient solutions. It is designed to meet the needs of modern electronic systems where power efficiency and reliability are critical. With its low on-resistance and high switching speed, the FDN340P_F095 is a versatile component that enhances the performance and efficiency of a broad range of electronic applications.

Whether you are designing portable devices, power management systems, or any application that requires a high-quality P-Channel MOSFET, the FDN340P_F095 from ON Semiconductor is a solid choice that offers both performance and reliability.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
Infineon Technologies
BSS315P H6327 Infineon Technologies MOSFETs P-Ch -30V -1.5A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Ampleon USA Inc.
RF MOSFET LDMOS 28V DFM6
Need more? Email Us
Vishay
MOSFETs -40V Vds +/-20V Vgs AEC-Q101 Qualified
Lowest to $0.3493
Infineon Technologies
BSS192P H6327 Infineon Technologies MOSFETs P-Ch -250V -190mA SOT-89-3 datasheet, inventory, & pricing.
Lowest to $0.4366
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
BSC12DN20NS3G Infineon Technologies MOSFETs N-Ch 200V 11.3A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $1.0187

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess