EN
  • EN
  • DE

FDP4D5N10C

Part No FDP4D5N10C
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 128A TO220-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 45 Weeks
Features N-Channel 100 V 128A (Tc) 2.4W (Ta), 150W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Series PowerTrench®
Package Tube
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220-3
Family Name FDP4D5
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919055-FDP4D5N10C
Ultra Librarian 3D Model Ultra Librarian FDP4D5N10C CAD Model

Description

The ON Semiconductor FDP4D5N10C is a cutting-edge N-Channel PowerTrench® MOSFET designed to deliver high efficiency and power density for a wide range of applications. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry.

Key Features

  • Low R<sub>DS(on): The FDP4D5N10C boasts an extremely low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High Power Density: With its compact footprint, this MOSFET is ideal for space-constrained applications where high power density is crucial.
  • Fast Switching: The device is engineered for fast switching performance, which is essential for reducing switching losses in power conversion applications.
  • Robust Thermal Performance: The FDP4D5N10C is designed with an optimal thermal footprint, ensuring reliable operation even under high-temperature conditions.
  • High Voltage Capability: With a drain-to-source voltage (V<sub>DSS) of 100V, it is well-suited for high voltage applications, providing a margin of safety in circuits with high transient voltages.

Applications

The versatility of the FDP4D5N10C MOSFET makes it an excellent choice for a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives and inverters
  • Synchronous rectification
  • Automotive systems
  • Solar power inverters
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FDP4D5N10C is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of demanding industrial and automotive environments.

Environmental Considerations

Consistent with ON Semiconductor's dedication to environmental stewardship, the FDP4D5N10C is designed with eco-friendly considerations. It complies with RoHS directives, which restrict the use of certain hazardous substances in electronic equipment.

Whether you are designing a new power system or looking to improve the efficiency and reliability of an existing one, the ON Semiconductor FDP4D5N10C MOSFET is an excellent choice that combines performance, efficiency, and environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0282 $60.4230
35+ $3.3051 $115.6785
55+ $3.2019 $176.1045
75+ $3.0986 $232.3950
97+ $2.9953 $290.5441
130+ $2.6854 $349.1020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess