ON Semiconductor FDS6690A-NBBM010A MOSFET Overview
The ON Semiconductor FDS6690A-NBBM010A is a high-performance, N-channel PowerTrench® MOSFET designed for a wide range of applications. This MOSFET features advanced technology that delivers low on-resistance, reduced gate charge, and exceptional thermal performance, making it ideal for high-efficiency power management tasks.
Key Features
- Low On-Resistance (RDS(on)): This MOSFET offers very low RDS(on) which results in minimal conduction losses and enhances overall efficiency.
- High Current Capability: The FDS6690A-NBBM010A can handle continuous drain currents up to 13A, making it suitable for high current applications.
- Fast Switching Speed: With fast switching characteristics, this MOSFET can operate efficiently at high frequencies, which is beneficial for switching power supplies and other power conversion applications.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process minimizes on-state resistance while maintaining superior switching performance and reliability.
- Thermal Management: The device is encapsulated in a robust package that enhances thermal dissipation, ensuring stable operation under varying conditions.
Applications
The versatility of the FDS6690A-NBBM010A MOSFET allows it to be used in a multitude of applications, including:
- DC/DC Converters
- Power Supply Load Switches
- Motor Drives
- Battery Management Systems
- Computing and Server Power Systems
- Telecommunications Equipment
Technical Specifications
| Parameter |
Value |
| VDS (Drain-Source Voltage) |
30V |
| ID (Continuous Drain Current) |
13A |
| RDS(on) |
8.5 mΩ at VGS = 10V |
| Package |
SO-8 |
The FDS6690A-NBBM010A is a testament to ON Semiconductor's commitment to providing power-efficient solutions for today's energy-conscious electronic designs. With its robust design and high-performance characteristics, it stands out as a reliable component for engineers and designers looking to optimize their power systems.