The SN74S140DR is a high-performance, dual 4-input NAND line driver designed by Texas Instruments to fulfill the needs of high-speed digital systems. This integrated circuit is part of the 74S series, which is renowned for its fast switching capabilities and is widely used in applications requiring high drive and fast rise and fall times.
Key Features:
- Logic Type: NAND Gate
- Number of Circuits: Dual 4-Input
- Output Type: Differential
- Supply Voltage Range: 4.75 V to 5.25 V
- Operating Temperature Range: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
With its robust design, the SN74S140DR provides a typical propagation delay time of 3ns, ensuring swift and reliable signal processing. The device is capable of driving 50Ω lines, making it suitable for interfacing with transmission lines and ensuring minimal signal distortion over longer distances.
The SN74S140DR is available in a SOIC-14 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in high-volume production environments. The device is also characterized for operation from -55°C to 125°C, making it suitable for use in a wide range of industrial and military applications where extreme temperatures are encountered.
Applications:
- High-speed digital systems
- Transmission line driving
- Signal processing
- Industrial control systems
- Military and aerospace electronics
The SN74S140DR serves as a critical component in digital systems that require high-speed, reliable operation. Texas Instruments' commitment to quality ensures that this line driver will perform to the highest standards, making it a trusted choice for engineers and designers across various fields.