EN
  • EN
  • DE

FDZ1416NZ

Part No FDZ1416NZ
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET 2N-CH 4WLCSP / Mosfet Array 2 N-Channel (Dual) Common Drain 500mW Surface Mount 4-WLCSP (1.6x1.4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
FET Type 2 N-Channel (Dual) Common Drain
FET Feature Standard
Vgs(th) (Max) @ Id 1.3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 17nC @ 4.5V
Power - Max 500mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (1.6x1.4)
Base Product Number FDZ1416
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number FDZ1416NZCT,2156-FDZ1416NZ-OS,FDZ1416NZTR,ONSONSFDZ1416NZ,FDZ1416NZDKR
Standard Package 5,000
Win Source Part Number 1323922-FDZ1416NZ
Ultra Librarian 3D Model Ultra Librarian FDZ1416NZ CAD Model

Description

ON Semiconductor FDZ1416NZ Product Overview

The FDZ1416NZ from ON Semiconductor is a high-performance, PowerTrench® MOSFET designed to deliver exceptional efficiency and power density. This device is part of ON Semiconductor's extensive portfolio of MOSFETs that offer designers a wide range of options for various applications. With its advanced technology, the FDZ1416NZ is optimized for switch-mode power supply (SMPS) applications, DC-DC converters, and power management tasks where space is at a premium.

Key Features

  • Low On-Resistance: The FDZ1416NZ boasts an extremely low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • PowerTrench® Technology: This proprietary technology from ON Semiconductor ensures that the MOSFET operates with a reduced gate charge and lower switching losses, making it ideal for high-frequency applications.
  • Compact Footprint: The small form factor of the FDZ1416NZ makes it an excellent choice for space-constrained applications while still providing the power handling capabilities needed for demanding designs.
  • High Power Density: Thanks to its efficient thermal management and high current handling, this MOSFET can deliver high power density, which is crucial for miniaturized power supplies and electronic devices.

Applications

  • DC-DC Converters
  • Power Management Modules
  • Point of Load (POL) Converters
  • Battery Management Systems
  • Computing and Server Applications

The FDZ1416NZ is not just a testament to ON Semiconductor's commitment to energy efficiency and innovation but also an example of their dedication to providing solutions that meet the evolving needs of modern electronics. Whether it's for industrial, computing, or consumer electronics, the FDZ1416NZ stands out as a reliable and efficient component for power conversion and management tasks.

For designers and engineers looking for a MOSFET that combines space-saving features with high-performance characteristics, the FDZ1416NZ from ON Semiconductor is an excellent choice that is sure to enhance the capabilities of their electronic projects.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6229 $59.1755
230+ $0.5112 $117.5760
350+ $0.4952 $173.3200
485+ $0.4792 $232.4120
625+ $0.4633 $289.5625
835+ $0.4153 $346.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess