EN
  • EN
  • DE

FFA60UA60DN

Part No FFA60UA60DN
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components
Description DIODE ARRAY GP 600V 30A TO3PN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) (per Diode) 30A
Voltage - Forward (Vf) (Maximum) at If 2.2V at 30A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 90ns
Current - Reverse Leakage at Vr 100μA at 600V
Operating Temperature - Junction -65°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-3P-3, SC-65-3
Supplier Device Package TO-3PN
Manufacturer Pack Quantity 450
MSL Level 1 (Unlimited)
Win Source Part Number 30323-FFA60UA60DN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FFA60UA60DN CAD Model

Description

ON Semiconductor FFA60UA60DN Ultrafast Recovery Power Rectifier

The ON Semiconductor FFA60UA60DN is a state-of-the-art ultrafast recovery power rectifier designed to deliver exceptional performance in a wide range of applications. This power rectifier is an ideal component for power supplies, converters, and other power management systems where efficiency and reliability are critical. With its advanced features and robust design, the FFA60UA60DN is engineered to meet the stringent requirements of today's high-performance electronic devices.

Key Features

  • High Reverse Voltage Capability: The FFA60UA60DN boasts a reverse voltage of 600V, making it suitable for high-voltage applications.
  • Ultrafast Recovery Time: With a recovery time as low as 60 nanoseconds, this rectifier is optimized for high-efficiency power conversion, reducing losses and improving overall performance.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which contributes to minimizing power dissipation and enhancing system efficiency.
  • High Surge Current Capability: It can withstand high surge currents, ensuring durability and reliability under stress conditions.
  • Robust Design: The FFA60UA60DN is designed to endure harsh environments and is characterized by its high thermal performance and mechanical robustness.

Applications

The versatility of the FFA60UA60DN makes it suitable for a variety of applications, including:

  • Power Management Systems
  • Switching Power Supplies
  • Power Factor Correction Circuits
  • Freewheeling Diodes
  • DC-to-DC Converters
  • Snubber Circuits

Package and Quality Assurance

The FFA60UA60DN is available in a TO-3PF package, which provides excellent thermal and electrical performance. This package is widely recognized for its reliability and is compatible with various mounting techniques. ON Semiconductor is committed to the highest standards of quality, and the FFA60UA60DN is no exception. It is manufactured to meet rigorous industry standards, ensuring long-term reliability and performance in your electronic projects.

With its combination of high-speed switching, low power losses, and durable construction, the ON Semiconductor FFA60UA60DN ultrafast recovery power rectifier is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Renesas Electronics America
MOSFET N-CH HS SW TO-263
Lowest to $1.3456
Renesas Electronics America
Silicon P Channel Power MOSFET Power Switching | MOSFET P-CH SMD
Lowest to $1.3461
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
GeneSiC Semiconductor
BRIDGE RECT 1PHASE 50V 4A GBU
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
TXRX IR 115.2KB/S 3V LOW PWR SMD
Lowest to $8.0122

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6454 $50.2626
47+ $2.1706 $102.0182
72+ $2.1027 $151.3944
99+ $2.0349 $201.4551
128+ $1.9671 $251.7888
171+ $1.7636 $301.5756
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,764 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess