EN
  • EN
  • DE

FGA25N120ANTDTU-F109

Part No FGA25N120ANTDTU-F109
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 1200V 50A 312W TO3P
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
IGBT Type NPT and Trench
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 50 A
Current - Collector Pulsed (Icm) 90 A
Vce(on) (Max) @ Vge, Ic 2.65V @ 15V, 50A
Power - Max 312 W
Switching Energy 4.1mJ (on), 960µJ (off)
Input Type Standard
Gate Charge 200 nC
Td (on/off) @ 25°C 50ns/190ns
Test Condition 600V, 25A, 10Ohm, 15V
Reverse Recovery Time (trr) 350 ns
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-3P-3, SC-65-3
Supplier Device Package TO-3P
Base Product Number FGA25N120
Standard Package 30 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 848697-FGA25N120ANTDTU-F109
Ultra Librarian 3D Model Ultra Librarian FGA25N120ANTDTU-F109 CAD Model

Description

ON Semiconductor FGA25N120ANTDTU-F109 IGBT

The FGA25N120ANTDTU-F109 is a high-performance IGBT (Insulated Gate Bipolar Transistor) produced by ON Semiconductor, designed for a range of power applications. This IGBT is part of the field stop series, which is renowned for its efficiency in energy conversion and high-speed switching capabilities. The device is tailored to meet the stringent demands of modern electronic circuits and is widely used in applications such as motor drives, inverters, UPS systems, and induction heating systems.

Key Features and Benefits

  • Advanced Field Stop Technology: The use of field stop layers minimizes the conduction and switching losses, which enhances the overall efficiency of the device.
  • High Current Rating: With a continuous collector current (Ic) of 25A and a pulsed collector current capability, this IGBT can handle high power applications with ease.
  • High Voltage Capability: The FGA25N120ANTDTU-F109 can withstand a collector-emitter voltage (Vce) up to 1200V, making it suitable for high voltage circuits.
  • Low Saturation Voltage: The device exhibits a low Vce(sat), which reduces power dissipation and improves efficiency during operation.
  • Fast Switching Speed: It offers fast switching speeds, which is critical for reducing switching losses and improving performance in high-frequency applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a fast and soft recovery diode ensures that the IGBT can handle the reverse recovery process efficiently, which is essential for reducing electromagnetic interference (EMI) and improving reliability.

Applications

The FGA25N120ANTDTU-F109 is versatile and can be used in various applications that require high efficiency and fast switching. Some common applications include:

  • AC and DC motor drives
  • Renewable energy inverters (solar and wind)
  • Uninterruptible power supplies (UPS)
  • Induction heating systems
  • Power factor correction (PFC) circuits

ON Semiconductor's FGA25N120ANTDTU-F109 IGBT is a robust and reliable choice for designers looking to optimize their power management systems. Its combination of high-speed switching, efficiency, and thermal performance makes it an essential component for advanced power electronic solutions.

You May Also Be Interested in

Rohm Semiconductor
IGBT TRENCH FS 650V 16A TO-252
Lowest to $1.8008
Alpha & Omega Semiconductor Inc.
IGBT 650V 16A TO-252
Lowest to $2.7273
Microchip Technology
IGBT NPT 1200V 160A TO-247
Need more? Email Us
IXYS
IGBT PT 1200V 40A TO-263AA
Lowest to $13.6363
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 600V 40A 160W D2PAK
Need more? Email Us
Infineon Technologies
IGBT 650 V 140 A 455 W Through Hole TO-247AD
Need more? Email Us
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess