EN
  • EN
  • DE

FGPF10N60UNDF

Part No FGPF10N60UNDF
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description 600V, 10A Short Circuit Rated IGBT | IGBT 600V 20A 42W TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
IGBT Type NPT
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 20A
Current - Collector Pulsed (Icm) 30A
Vce(on) (Maximum) at Vge, Ic 2.45V at 15V, 10A
Maximum Power 42W
Switching Energy 150μJ (on), 50μJ (off)
Input Type Standard
Gate Charge 37nC
Td (on/off) at 25°C 8ns/52.2ns
Test Condition 400V, 10A, 10Ohm, 15V
Reverse Recovery Time (trr) 37.7ns
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package TO-220-3 Full Pack
Supplier Device Package TO-220F
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174206-FGPF10N60UNDF
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FGPF10N60UNDF CAD Model

Description

The ON Semiconductor FGPF10N60UNDF is a high-performance insulated-gate bipolar transistor (IGBT) designed for a range of power switching applications. This IGBT features a robust and cost-effective Field Stop II trench technology, providing superior performance in terms of efficiency and reliability.

Key Features

  • High Current Capability: The FGPF10N60UNDF is capable of handling continuous currents up to 10 A, making it suitable for high-power applications.
  • High Voltage Rating: With a collector-emitter voltage (Vce) of 600 V, this IGBT can efficiently manage high voltage operations, ensuring safe and reliable functioning in demanding conditions.
  • Low Saturation Voltage: The device boasts a low on-state voltage drop (Vce(sat)) which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The fast switching characteristics of the FGPF10N60UNDF reduce switching losses, contributing to higher efficiency in power conversion applications.
  • Co-Packaged Free Wheeling Diode: It comes with an integrated fast recovery diode, which provides additional protection against reverse voltage transients and reduces external component count.

Applications

The FGPF10N60UNDF is ideal for a wide range of applications that require efficient power management and high reliability. Typical applications include:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Inverters and Converters
  • Motor Drives

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the FGPF10N60UNDF is no exception. This IGBT is designed to meet the stringent requirements of industrial applications, ensuring long-term reliability and performance. The device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and sustainability.

Conclusion

The FGPF10N60UNDF from ON Semiconductor represents a blend of advanced technology, high performance, and reliable operation, making it an excellent choice for designers seeking to improve power efficiency and thermal management in their applications.

You May Also Be Interested in

Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5761 $59.2503
55+ $2.1138 $116.2590
85+ $2.0477 $174.0545
117+ $1.9817 $231.8589
151+ $1.9157 $289.2707
202+ $1.7175 $346.9350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess