EN
  • EN
  • DE

FJE3303H2

Part No FJE3303H2
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description High Voltage Switch Mode Applications | TRANS NPN 400V 1.5A TO-126
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Maximum) 1.5A
Voltage - Collector Emitter Breakdown (Maximum) 400V
Vce Saturation (Maximum) at Ib, Ic 3V at 500mA, 1.5A
Current - Collector Cutoff (Maximum) 10μA (ICBO)
DC Current Gain (hFE) (Minimum) at Ic, Vce 14 at 500mA, 2V
Maximum Power 20W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C
Mounting Style Through Hole
Manufacturer Package TO-225AA, TO-126-3
Supplier Device Package TO-126-3
Family Part Number FJE3303
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Win Source Part Number 1174328-FJE3303H2
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FJE3303H2 CAD Model

Description

The ON Semiconductor FJE3303H2 is a robust NPN bipolar power transistor designed for high voltage applications. It is part of ON Semiconductor's portfolio of power transistors which are known for their reliability and efficiency. This particular component is engineered to address the needs of electronic circuits requiring fast switching and high-voltage operation, making it an ideal choice for power supply and lighting applications.

Key Features

  • High Voltage Capability: The FJE3303H2 is capable of withstanding voltages up to 450V, making it suitable for various high voltage applications.
  • High Current Rating: This power transistor can handle continuous collector currents up to 15A, allowing it to drive large loads.
  • Low Saturation Voltage: It exhibits low collector-emitter saturation voltage, which enhances its efficiency by minimizing power loss during operation.
  • Fast Switching Speed: The device is designed for fast switching, which is crucial for reducing transition losses and improving performance in high-frequency circuits.
  • Robust Package: Housed in a TO-247 package, the FJE3303H2 offers excellent thermal performance and is designed to handle high power levels.

Applications

  • Switching regulators
  • Power inverters
  • Motor controls
  • High voltage power supplies
  • Lighting systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FJE3303H2 is no exception, as it is manufactured with state-of-the-art processes and rigorously tested to ensure it meets the highest standards of performance and reliability. With its robust design and ON Semiconductor's backing, this high voltage NPN power transistor is an excellent choice for designers looking to create efficient and reliable high-voltage solutions.

Ordering and Availability

The FJE3303H2 is available through ON Semiconductor's distribution network. Detailed datasheets, technical specifications, and ordering information can be found on the ON Semiconductor website or by contacting an authorized distributor.

You May Also Be Interested in

ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess