EN
  • EN
  • DE

FNA23060

Part No FNA23060
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description MODULE SPM 600V 30A 34PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Power Driver Module IGBT 3 Phase Inverter 34-PowerDIP Module (1.480", 37.60mm)
Manufacturer ON Semiconductor
Series Motion SPM® 2
Package Tube
Mounting Through Hole
Package 34-PowerDIP Module (1.480", 37.60mm)
Family Name FNA23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872116-FNA23060
Ultra Librarian 3D Model Ultra Librarian FNA23060 CAD Model

Description

The FNA23060 is an advanced Integrated Power Module (IPM) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power module is specifically engineered to deliver high efficiency and reliability for a wide range of motor drive applications, including but not limited to, air conditioners, refrigerators, washing machines, and industrial drives.

Key Features

  • Compact Design: The FNA23060 integrates multiple components into a single package, which helps to reduce board space and simplifies the overall design and assembly process for power systems.
  • High-Efficiency Operation: With its advanced IGBT technology, this module is capable of operating at high frequencies with reduced losses, ensuring efficient power conversion and reduced heat generation.
  • Integrated Under-Voltage Lockout: The built-in under-voltage lockout feature ensures the protection of the IGBTs by preventing operation when the input voltage is below a set threshold, enhancing the safety and longevity of the module.
  • Overcurrent Protection: The module includes overcurrent protection, which safeguards the device against excessive currents that could potentially cause damage to the power module and the system it is controlling.
  • Temperature Monitoring: An integrated temperature sensor allows for real-time monitoring of the module's operating temperature, facilitating thermal management and preventing overheating.

Electrical Specifications

The FNA23060 is designed to handle significant power levels with a maximum rated voltage of 600V and a rated current of 30A. Its three-phase IGBT inverter bridge configuration is optimized for efficient switching and provides a robust solution for AC-DC motor drives.

Applications

ON Semiconductor's FNA23060 is versatile and can be used in various applications that require high power density and efficient operation. Its robust design is ideal for home appliances, HVAC systems, and industrial motor control, where reliability and performance are critical.

Conclusion

The FNA23060 from ON Semiconductor is a testament to the company's commitment to providing high-quality, integrated power solutions. Its compact design, combined with advanced protection features and efficient operation, make it an excellent choice for designers looking to optimize their power systems with a reliable and high-performing module.

You May Also Be Interested in

Fairchild/ON Semiconductor
MODULE SPM 600V 10A 3PH SPM27-JA
Lowest to $10.0855
Fairchild/ON Semiconductor
Smart Power Module / SMART POWER MODULE 30A SPM32-AA
Lowest to $83.5821
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MODULE SPM 600V 20A SPMGA
Lowest to $9.6766
Fairchild/ON Semiconductor
Lowest to $22.8494
Fairchild/ON Semiconductor
IC SMART POWER MOD 3A SPM23-AA
Lowest to $5.9252
STMicroelectronics
SLLIMM (small low-loss intelligent molded module) IPM, 3-phase inverter - 10 A, 600 V short-circuit rugged IGBT | MOD IPM 600V 10A 25-SDIP
Lowest to $50.1428
Fairchild/ON Semiconductor
MOD SPM 500V 1.1A SPM23-ED
Lowest to $10.3229
ON Semiconductor
Smart Power Module (SPM) | IC SMART POWER MOD 2A SPM23-AA
Lowest to $12.5676

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.5603 $74.5603
2+ $72.2303 $144.4606
3+ $69.9003 $209.7009
4+ $67.5703 $270.2812
5+ $60.5802 $302.9010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess