EN
  • EN
  • DE

FOD3120S

Part No FOD3120S
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description High Noise Immunity, 2.5A Output Current, Gate Drive Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 35kV/μs
Propagation Delay tpLH / tpHL (Maximum) 400ns, 400ns
Pulse Width Distortion (Maximum) 100ns
Rise / Fall Time 60ns, 60ns
Current - Output High, Low 2A, 2A
Current - Peak Output 3A
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174968-FOD3120S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FOD3120S CAD Model

Description

ON Semiconductor FOD3120S High-Speed MOSFET Gate Drive Optocoupler

The FOD3120S is a robust, high-performance optocoupler from ON Semiconductor, designed to provide efficient electrical isolation between sensitive microcontroller circuits and high-power system loads such as motors, solenoids, or high-speed MOSFETs and IGBTs. This advanced component is an essential building block in applications requiring reliable switching and isolation to protect sensitive control electronics from high-voltage transients.

At the heart of the FOD3120S is a high-speed LED that is optically coupled to an integrated photodetector with a high-speed gate drive circuit. This configuration enables the device to deliver fast switching speeds with a typical propagation delay time of 500ns, which is crucial for high-frequency operation in power converters and inverters.

The device boasts an impressive isolation voltage of 2.5kVrms for 1 minute, ensuring a high degree of protection against electrical noise and transient voltage spikes. This feature makes the FOD3120S an excellent choice for electrically noisy industrial environments where reliable operation is paramount.

With an open collector output stage, the FOD3120S can deliver output voltages up to 30V and continuous output current up to 2A, making it suitable for directly driving MOSFET gates. Furthermore, the device is capable of peak output currents up to 2.5A, allowing for rapid charging and discharging of the gate capacitance of power devices to ensure minimal switching losses.

ON Semiconductor has designed the FOD3120S with a wide operating temperature range from -40°C to +100°C, which facilitates its use in a variety of harsh environments. The device is also housed in a compact 8-pin DIP package or 8-pin Surface Mount DIP, providing flexibility in PCB design and compatibility with standard soldering processes.

Overall, the FOD3120S from ON Semiconductor is a highly reliable and efficient solution for designers looking to integrate high-speed, high-voltage isolation in their power management systems. Its ability to drive high-power switches with precision and speed, coupled with its robustness against electrical disturbances, makes it an indispensable component in a wide range of electronic applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8095 $50.5710
44+ $2.3053 $101.4332
68+ $2.2332 $151.8576
93+ $2.1612 $200.9916
120+ $2.0891 $250.6920
161+ $1.8730 $301.5530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess