EN
  • EN
  • DE

FOD3182V

Part No FOD3182V
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description OPTOISO 5KV 1CH GATE DRIVER 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 30 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-DIP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name FOD3182
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872140-FOD3182V
Ultra Librarian 3D Model Ultra Librarian FOD3182V CAD Model

Description

ON Semiconductor FOD3182V High-Speed MOSFET Gate Driver

The ON Semiconductor FOD3182V is a high-performance, high-speed MOSFET gate driver specifically designed to meet the stringent requirements of high-power and high-frequency applications. This advanced driver is capable of driving large capacitive loads with excellent power efficiency, making it an ideal choice for a wide range of industrial, computing, and consumer electronics applications.

Key Features and Benefits:

  • High Output Drive Capacity: The FOD3182V offers a robust 2.5A peak sink and source drive capability, ensuring efficient switching of power MOSFETs and IGBTs.
  • High-Speed Operation: With a propagation delay time of typically 50ns, the device enables high-frequency operation, which is crucial for modern power conversion systems.
  • Wide Operating Voltage Range: It operates across a wide supply voltage range of 15V to 30V, providing flexibility in various application circuits.
  • Isolated Gate Driving: The device incorporates an optically isolated gate drive function, which provides electrical isolation between the input and output with a 3750Vrms for 1 minute per UL1577.
  • CMOS/TTL Compatible: Input side is compatible with CMOS and TTL logic levels, ensuring easy interfacing with microcontrollers and other logic devices.
  • Under Voltage Lock-Out Protection (UVLO): The FOD3182V features UVLO protection for both the high-side and low-side, enhancing system reliability by ensuring the gate is not partially driven during low supply conditions.

Applications:

The FOD3182V is versatile and can be used in various applications, including:

  • Motor control circuits
  • DC-DC converters
  • AC-DC power supplies
  • Class D audio amplifiers
  • Switch-mode power supplies
  • Industrial inverters

With its robust design and advanced features, the ON Semiconductor FOD3182V gate driver is an excellent choice for designers looking to improve switching performance and efficiency in their high-power electronic systems. The device's compact SO-8 package allows for a minimal footprint on PCBs, further enhancing its appeal for space-constrained applications.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7972 $53.1608
33+ $3.1157 $102.8181
50+ $3.0183 $150.9150
69+ $2.9209 $201.5421
89+ $2.8236 $251.3004
119+ $2.5315 $301.2485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess