EN
  • EN
  • DE

FP208-TL-E

Part No FP208-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP PNP+PNP 2A 25V / Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 132017-FP208-TL-E
Ultra Librarian 3D Model Ultra Librarian FP208-TL-E CAD Model

Description

Product Overview: FP208-TL-E by ON Semiconductor

The FP208-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is part of ON Semiconductor's extensive portfolio of energy-efficient power and signal management devices, designed to meet the rigorous demands of modern electronic applications.

Key Features

  • High Performance: The FP208-TL-E is built to deliver high-efficiency performance, ensuring that devices operate with optimal power usage.
  • Durability: ON Semiconductor has engineered this product to withstand harsh conditions, making it suitable for a wide range of industrial and commercial applications.
  • Compact Design: Its small form factor enables it to fit into tight spaces, providing flexibility for PCB layout and design.
  • Low Power Consumption: As with many of ON Semiconductor’s products, the FP208-TL-E is designed to minimize power consumption, which is essential for battery-powered devices.

Applications

The FP208-TL-E is ideal for a variety of applications where efficient power management is critical. This includes, but is not limited to:

  • Portable Electronic Devices
  • Power Supply Units
  • Automotive Systems
  • Industrial Control Systems
  • Telecommunication Equipment

Technical Specifications

The technical specifications of the FP208-TL-E include a robust set of parameters that define its electrical and physical characteristics. Key specifications include its voltage rating, current handling capabilities, power dissipation, operating temperature range, and packaging type. Designers and engineers should consult the detailed datasheet provided by ON Semiconductor for in-depth specifications and application notes to ensure proper integration into their projects.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The FP208-TL-E is manufactured under strict quality control standards, ensuring reliability and performance consistency. Each component is subjected to rigorous testing to guarantee it meets the industry standards for quality and longevity.

For more information or to place an order, customers can contact ON Semiconductor's sales and support team or visit their official website. The FP208-TL-E is an exemplary representation of ON Semiconductor's dedication to innovation, efficiency, and quality in the field of electronic components.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5885 $58.8500
240+ $0.4829 $115.8960
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3924 $347.2740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess