EN
  • EN
  • DE

FPF2702MPX

Part No FPF2702MPX
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Adjustable Over-Current Protection Load Switches | IC LOAD SWITCH 0.4-2A OCP 8MLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 2.8V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 2A
Rds On 88mOhm
Input Type Non-Inverting
Features Power Good, Slew Rate Controlled, Status Flag
Fault Protection Current Limiting (Adjustable), Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-WDFN Exposed Pad
Supplier Device Package 8-MLP (3x3)
Family Part Number FPF2702
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1175144-FPF2702MPX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FPF2702MPX CAD Model

Description

ON Semiconductor FPF2702MPX Load Switch

The FPF2702MPX from ON Semiconductor is a highly integrated load switch designed to manage power distribution in a wide variety of electronic systems. This advanced device offers a compact and efficient solution for applications requiring power sequencing, controlled ramp-up, and safe power-down functionalities.

Key Features

  • Input Voltage Range: The FPF2702MPX operates over a broad input voltage range from 1.8V to 5.5V, making it suitable for various low-voltage applications including portable and battery-operated devices.
  • Current Limiting: With an adjustable current limit feature, the device ensures protection against overcurrent conditions, enhancing system reliability. Users can set the current limit threshold as per their application requirements.
  • Thermal Shutdown: The built-in thermal shutdown mechanism provides additional protection by turning off the switch in the event of excessive temperature rise, thereby preventing thermal damage to the system.
  • Ultra-Low Quiescent Current: The FPF2702MPX boasts an ultra-low quiescent current, which is crucial for power-sensitive applications, ensuring minimal power loss when the device is in standby mode.
  • Controlled Turn-On: The device features a controlled turn-on functionality to prevent inrush current from causing system instability at startup.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the load switch does not operate at dangerously low voltage levels, which could otherwise lead to unpredictable system behavior.

Applications

The FPF2702MPX is ideal for a range of applications where power management is critical. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • GPS Units
  • Wearable Electronics
  • IoT Devices

Package and Reliability

The ON Semiconductor FPF2702MPX is offered in a space-saving, 6-pin MicroPak™ package that is optimized for minimal footprint and low-profile applications. The device's robust design ensures high reliability and a long operational life, making it a preferred choice for designers looking to enhance the safety and efficiency of their power management systems.

For further information and detailed specifications, refer to the official ON Semiconductor FPF2702MPX datasheet. This will provide you with all the necessary technical details to implement this load switch in your next project.

You May Also Be Interested in

Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess