The ES5JCG is a surface-mount rectifier diode manufactured by Shikues. It is designed for various general-purpose rectification applications in power supplies, adapters, and other electronic devices. This rectifier offers reliable performance and is suitable for use in circuits requiring efficient AC to DC conversion.
Applications
- Power supplies
- Adapters
- Battery chargers
- Lighting circuits
- General rectification purposes
Features
- High surge current capability
- Low forward voltage drop
- Surface-mount package
- High reliability
- Compact size
Benefits
- Efficient AC to DC conversion
- Protection against voltage spikes
- Easy to integrate into circuit boards
- Long-term operational stability
- Suitable for automated assembly
Additional Details
The ES5JCG has a maximum repetitive peak reverse voltage of 600V and a forward current of 5A. It is available in a SMC (DO-214AB) package. The maximum forward voltage drop is typically 1.0V at 5A. The operating junction temperature range is -55°C to +150°C. The device is RoHS compliant.
Shikues’ ES5JCG provides a robust and cost-effective solution for general rectification needs. Its high surge current capability and low forward voltage drop make it a suitable choice for power supply and adapter designs requiring reliable performance.