EN
  • EN
  • DE

FQPF22P10T

Part No FQPF22P10T
Manufacturer ON Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case TO-220F
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 745803-FQPF22P10T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQPF22P10T CAD Model

Description

ON Semiconductor FQPF22P10T - P-Channel QFET® MOSFET

The FQPF22P10T from ON Semiconductor is a high-performance P-Channel QFET® MOSFET designed to deliver efficient power management and conversion. This MOSFET is an ideal choice for a range of applications, including power supply, lighting, motor control, and automotive systems. It features a -100V drain-source breakdown voltage (V_DSS) and a continuous drain current (I_D) of -22A, making it suitable for high-power applications.

The device is housed in a TO-220F full-pack package, which ensures robustness and ease of mounting on a wide variety of heat sinks and PCBs. The FQPF22P10T is designed with ON Semiconductor's advanced QFET® technology, which provides reduced on-resistance and lower gate charge, leading to improved switching performance and thermal characteristics.

The FQPF22P10T boasts a low threshold voltage (V_GS(th)) of -4V, which allows for operation at lower gate voltages, thus enhancing its efficiency in low voltage applications. Its maximum power dissipation (P_D) is 88W, ensuring it can handle significant power levels without compromising performance. Additionally, the device offers fast switching speeds, which is crucial for reducing switching losses in high-frequency circuits.

With a total gate charge (Q_g) of just 44nC, the FQPF22P10T is optimized for applications that require efficient power usage and minimal heat generation. The device also features a low input capacitance (C_iss), which further contributes to its fast switching capabilities.

The MOSFET's high avalanche energy absorption capability makes it highly reliable in scenarios where unexpected voltage spikes may occur. It also features a 175°C maximum junction temperature, providing a wide operating temperature range that is suitable for challenging environments.

In summary, the ON Semiconductor FQPF22P10T is a versatile and durable P-Channel MOSFET that offers excellent performance for a wide range of power applications. Its combination of high breakdown voltage, low on-resistance, and fast switching speeds make it an efficient solution for designers looking to optimize their power management systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess