EN
  • EN
  • DE

FSBB20CH120D

Part No FSBB20CH120D
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IPM 1.2V 20A 27PWRDIP MOD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr ON Semiconductor
Series Motion SPM® 3
Package Tube
Product Status Not For New Designs
Type IGBT
Configuration 3 Phase Inverter
Current 20 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 27-PowerDIP Module (1.205", 30.60mm)
Base Product Number FSBB20
Standard Package 60 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 919383-FSBB20CH120D
Ultra Librarian 3D Model Ultra Librarian FSBB20CH120D CAD Model

Description

ON Semiconductor FSBB20CH120D Smart Power Module

The ON Semiconductor FSBB20CH120D is a cutting-edge smart power module that offers a compact, high-performance solution for a wide range of power applications. Designed with advanced IGBT technology, this module is well-suited for driving three-phase brushless DC motors, providing efficient power management in applications such as air conditioners, washing machines, refrigerators, and other home appliances, as well as industrial motor drives.

Featuring a 1200V, 20A rating, the FSBB20CH120D is capable of handling high voltage and current levels, making it a robust choice for demanding environments. The module integrates multiple components into a single package, including IGBTs, freewheeling diodes, and a gate drive circuit. This integration not only saves space but also simplifies the design and enhances the reliability of the overall system.

One of the key advantages of the FSBB20CH120D is its built-in over-current, over-temperature, and under-voltage lockout protection features. These protection mechanisms ensure the longevity and safe operation of the module by preventing damage due to abnormal operating conditions. Additionally, the module's low-loss characteristics ensure high efficiency, which is critical for energy-saving applications.

The FSBB20CH120D comes in an industry-standard package, which allows for easy mounting and compatibility with existing designs. Its excellent thermal performance is attributed to the Direct Bonded Copper (DBC) substrate, which provides superior heat dissipation. This feature is particularly important in applications where maintaining a low operating temperature is crucial for performance and reliability.

In summary, the ON Semiconductor FSBB20CH120D smart power module is a high-quality, integrated solution for efficient power control in three-phase motor applications. Its high voltage and current capabilities, combined with built-in protection features and excellent thermal management, make it a top choice for designers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Infineon Technologies
Integrated Power Hybrid IC for Appliance Motor Drive Applications. | IC PWR HYBRID 600V 16A SIP2
Need more? Email Us
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $9.7500
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $24.0875
ON Semiconductor
Smart Power Module | SMART POWER MODULE 15A SPM27-BA
Lowest to $14.4788
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $43.6568
Powerex Inc.
High Power Switching Applications Motor Control Applications | IPM MOD CMPCT DUAL 600V 300A
Lowest to $1.6343
Fairchild/ON Semiconductor
1200 V Motion SPMR 2 Series
Lowest to $62.7272
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $13.1955
Fairchild/ON Semiconductor
Motion SPMR 3 Series
Lowest to $51.6177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5229 $75.0458
4+ $30.7881 $123.1524
6+ $29.8260 $178.9560
9+ $28.8639 $259.7751
11+ $27.9017 $306.9187
14+ $25.0154 $350.2156
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess