EN
  • EN
  • DE

N74F299N

Part No N74F299N
Manufacturer NXP / Nexperia
Description 8-bit universal shift/storage register 3-State
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229249-N74F299N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F299N CAD Model

Description

The NXP N74F299N is a high-performance, 8-bit universal shift/storage register that is designed to meet the demands of high-speed data storage and manipulation in digital systems. This versatile integrated circuit (IC) from NXP Semiconductors is crafted to provide a reliable and efficient solution for a wide range of applications, including data processing, communication systems, and computer peripherals.

Key Features

  • 8-bit Shift Register: The N74F299N features an 8-bit register that allows for both parallel and serial data input/output, providing flexibility in interfacing with different types of digital systems.
  • Bi-directional Shifting: It supports bi-directional shifting operations, enabling it to shift data to the left or right, which is essential for various data manipulation tasks.
  • Parallel Load Capability: With its parallel load capability, the device can quickly load data into the register, enhancing data throughput and system performance.
  • Master Reset: The inclusion of a master reset function allows for the immediate clearing of the register, which is critical for initializing systems and error recovery processes.
  • Multiple Mode Operations: The N74F299N can operate in several modes, including shift left, shift right, hold, and parallel load, giving designers the flexibility to use the register in a variety of configurations.

Technical Specifications

  • Logic Family: F
  • Operating Voltage: Typically 5V
  • Package: The N74F299N is available in a standard 20-pin DIP (Dual In-line Package), making it compatible with breadboards and standard socket layouts.
  • High-Speed Performance: Designed for high-speed operation, it is capable of handling fast data rates, which is essential for high-performance computing and real-time data processing.

Whether you are designing a complex digital system or simply need a reliable shift/storage register for your project, the NXP N74F299N offers the performance and features required for a wide range of applications. Its robust design and versatility make it a go-to choice for engineers and designers looking for a high-quality, universal shift/storage register solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5379 $59.1690
265+ $0.4414 $116.9710
410+ $0.4276 $175.3160
560+ $0.4139 $231.7840
725+ $0.4000 $290.0000
970+ $0.3587 $347.9390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess