EN
  • EN
  • DE

FSDL0365RNB

Part No FSDL0365RNB
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 50kHz 8-DIP
Manufacturer ON Semiconductor
Series FPS™
Package Tube
Part Status Obsolete
Supply Voltage 8V ~ 20V
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-DIP
Family Name FSDL03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number FSDL0365RNB_NL, FSDL0365RNB_NL-ND, FSDL0365RNB-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919390-FSDL0365RNB
Ultra Librarian 3D Model Ultra Librarian FSDL0365RNB CAD Model

Description

The ON Semiconductor FSDL0365RNB is a highly integrated Power Switch designed for power supply applications that require a compact, efficient, and reliable solution. This component is part of the Green Mode Fairchild Power Switch (FPS) series, which is well-suited for switched mode power supplies (SMPS) with its energy-efficient features and robust performance.

Key Features

  • Integrated PWM Controller: The FSDL0365RNB combines a Pulse Width Modulation (PWM) controller and a high voltage power SenseFET into one device, providing a space-saving solution that simplifies design and reduces component count.
  • Green Mode Operation: With its green mode function, the FSDL0365RNB offers excellent efficiency at light-load conditions, reducing standby power consumption and achieving energy savings that meet various international energy standards.
  • Advanced Protection Features: The device includes several protection mechanisms, such as Overload Protection (OLP), Over Voltage Protection (OVP), and Thermal Shutdown (TSD), ensuring the safety and reliability of the power supply under adverse conditions.
  • Wide Operating Voltage Range: It is designed to operate over a wide input voltage range, accommodating various applications and ensuring stable operation across different power environments.
  • Burst Mode Operation: In burst mode, the FSDL0365RNB reduces power consumption by switching off the PWM controller under no-load or light-load conditions, further optimizing efficiency.

Applications

The versatility and efficiency of the FSDL0365RNB make it suitable for a wide range of applications, including:

  • SMPS for LCD Monitors and TVs
  • Adapter and Charger Applications
  • Offline Battery Chargers
  • Auxiliary Power Supplies

Technical Specifications

With an integrated high-voltage startup circuit, frequency modulation for reduced EMI, and a soft-start function to minimize stress during startup, the FSDL0365RNB is a sophisticated switch that offers both performance and reliability. It is available in a compact package, making it an ideal choice for space-constrained applications.

For detailed technical specifications, refer to the ON Semiconductor FSDL0365RNB datasheet. This will provide in-depth information on the electrical characteristics, pin configurations, timing diagrams, and application circuits.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess