EN
  • EN
  • DE

AM186ESLV-20KC

Part No AM186ESLV-20KC
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997560-AM186ESLV-20KC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM186ESLV-20KC CAD Model

Description

The AM186ESLV-20KC is an embedded processor from AMD, belonging to the Am186 family. It is designed for low-power applications where efficient performance and compact size are crucial.

Applications

  • Industrial control systems
  • Embedded systems
  • Networking devices
  • Point-of-sale (POS) terminals
  • Handheld devices

Features

  • Low power consumption: Designed for energy-efficient operation, extending battery life in portable devices.
  • x86 architecture: Offers compatibility with a wide range of software and development tools.
  • Integrated peripherals: Reduces the need for external components, simplifying system design.
  • Compact size: Suitable for space-constrained applications.
  • 20 MHz clock speed: Provides sufficient processing power for various embedded tasks.
  • Static design: Allows for flexible power management and low-power sleep modes.

Benefits

  • Extended battery life: Low power consumption minimizes energy usage, prolonging operation on battery power.
  • Simplified system design: Integrated peripherals reduce component count and board complexity.
  • Cost-effective solution: Offers a balance of performance and affordability.
  • Wide software compatibility: x86 architecture allows for easy porting of existing software.
  • Reliable operation: Designed for industrial environments, ensuring stable performance.

Additional Details

The AM186ESLV-20KC operates at 20 MHz. It is typically packaged in a surface-mount package for easy integration into printed circuit boards. It includes features such as a DMA controller, timer/counters, and serial communication interfaces. The processor operates over an extended temperature range, making it suitable for harsh environments. Power consumption is very low, typically less than 1 watt. It's designed for real-time applications. Memory interfaces include support for static RAM and ROM.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess