EN
  • EN
  • DE

FSDM0565RWDTU

Part No FSDM0565RWDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description Green Mode Fairchild Power Switch (FPS) | IC SWIT PWM GREEN CM HV TO220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 650V
Topology Flyback
Voltage - Start Up 12V
Supply Voltage 8V ~ 20V
Duty Cycle 82%
Switching Frequency 66kHz
Power (W) 70W
Fault Protection Current Limiting, Over Load, Over Temperature, Over Voltage
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package TO-220-6 Full Pack, Formed Leads
Supplier Device Package TO-220F-6L (Forming)
Mounting Style SMD
Family Part Number FSDM0565
Manufacturer Pack Quantity 400
MSL Level 1 (Unlimited)
Win Source Part Number 1175924-FSDM0565RWDTU
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FSDM0565RWDTU CAD Model

Description

ON Semiconductor FSDM0565RWDTU Product Overview

The FSDM0565RWDTU is a cutting-edge electronic component manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is a member of the Fairchild Power Switch (FPS) series, which are highly integrated power switches designed for high-efficiency power supply applications.

Key Features

  • Precision Fixed Operating Frequency: The device operates at a fixed frequency of 67kHz, which provides a predictable performance and simplifies the design of the EMI filter.
  • Advanced Burst-Mode Operation: Enhances efficiency at light-load conditions, saving energy and reducing standby power consumption.
  • Internal High-Voltage Startup: This feature allows the device to start up efficiently without the need for external components, reducing system complexity and cost.
  • Integrated Pulse Frequency Modulation (PFM) Control: Offers excellent efficiency over a wide range of loads by adjusting the switching frequency to reduce losses.
  • Auto-Restart Protection: In the event of a fault condition such as overvoltage, overcurrent, or overload, the device enters an auto-restart mode, which helps protect the power supply and the load.
  • Low Operating Current: The low operating current of the FSDM0565RWDTU minimizes standby power consumption, making it suitable for energy-sensitive applications.
  • Under-Voltage Lockout (UVLO) with Hysteresis: Ensures that the device operates at the correct voltage levels, enhancing system reliability.

Applications

The FSDM0565RWDTU is ideal for a wide range of applications that require efficient power management. It is commonly used in:

  • Switch Mode Power Supplies (SMPS)
  • Adapters and Chargers
  • Standby and Auxiliary Power Supplies
  • Open-frame Switching Power Supplies

With its robust feature set and high level of integration, the FSDM0565RWDTU from ON Semiconductor is an excellent choice for designers looking to create compact, efficient, and reliable power supply solutions. The device's built-in protection features and energy-saving capabilities also make it a responsible choice for environmentally conscious applications.

You May Also Be Interested in

Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9531 $58.5930
75+ $1.6031 $120.2325
115+ $1.5535 $178.6525
155+ $1.5027 $232.9185
200+ $1.4530 $290.6000
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess