The FSH7101MX from ON Semiconductor is a cutting-edge N-channel PowerTrench® MOSFET that offers exceptional performance for a wide range of applications. This device is designed to meet the rigorous requirements of modern electronic circuits, providing high efficiency, reliability, and power density.
Key Features
- Low On-Resistance: The FSH7101MX features very low on-resistance (R<sub>DS(on)), which translates to reduced losses during operation and enhances overall efficiency.
- High Current Capability: This MOSFET can handle high levels of continuous and pulsed current, making it suitable for demanding power applications.
- Fast Switching Speed: The fast switching characteristics of the FSH7101MX minimize power losses during the transition from on to off states and vice versa, which is crucial for high-frequency operations.
- PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench® process optimizes the device for low gate charge and capacitance, further improving its switching performance.
- RoHS Compliant: The FSH7101MX is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.
Applications
The versatility of the FSH7101MX MOSFET allows it to be used in a variety of applications, including:
- Power management systems
- DC/DC converters
- Motor drives
- Battery management
- Computing and server applications
- Telecommunications equipment
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
100 V
Continuous Drain Current (I<sub>D)
3.5 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
Designed for optimal thermal performance and ease of integration, the FSH7101MX is packaged in a compact, surface-mountable form factor that is ideal for space-constrained applications. Trust ON Semiconductor for your power switching needs and experience the difference in performance and efficiency with the FSH7101MX MOSFET.