EN
  • EN
  • DE

FSL136MRTWDTU

Part No FSL136MRTWDTU
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW FLBACK TO220F-6L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology 67kHz TO-220F-6L (Forming)
Manufacturer ON Semiconductor
Series FPS™
Package Tube
Supply Voltage 7.5V ~ 26V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Through Hole
Package TO-220-6 Full Pack, Formed Leads
Case / Package TO-220F-6L (Forming)
Family Name FSL136
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 400
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919397-FSL136MRTWDTU
Ultra Librarian 3D Model Ultra Librarian FSL136MRTWDTU CAD Model

Description

The FSL136MRTWDTU is a cutting-edge integrated circuit designed and manufactured by ON Semiconductor, a leader in the electronics industry. This device is part of ON Semiconductor's Fairchild Power Switch (FPS™) series, which is renowned for its high efficiency and reliability in power management applications.

Key Features

  • High Performance: The FSL136MRTWDTU boasts a high level of performance, making it suitable for demanding applications that require precise power control.
  • Energy Efficient: With energy efficiency in mind, this component is designed to minimize power loss, which is critical for reducing operational costs and environmental impact.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various power supplies and ensuring versatility in different system designs.
  • Robust Protection Features: It includes multiple protection features such as over-voltage, over-current, and thermal shutdown to safeguard the system from potential damage.
  • Integrated PWM Controller: The inclusion of a Pulse Width Modulation (PWM) controller simplifies design and reduces external component count, leading to a more compact and cost-effective power supply solution.

Applications

The FSL136MRTWDTU is highly versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • AC-DC Adapters for consumer electronics
  • Standby and auxiliary power supplies
  • LED backlighting for TVs and monitors

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The FSL136MRTWDTU is built to meet stringent quality standards, ensuring long-term reliability and performance in your power management solutions. Whether you are designing power supplies for consumer electronics or industrial systems, the FSL136MRTWDTU from ON Semiconductor is an excellent choice for a robust and efficient power management solution.

For detailed technical specifications, application notes, and support documentation, visit ON Semiconductor's official website or contact their customer support team.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.4180
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess