EN
  • EN
  • DE

FST3126DR2G

Part No FST3126DR2G
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC BUS SWITCH 1 X 1:1 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name FST3126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872339-FST3126DR2G
Ultra Librarian 3D Model Ultra Librarian FST3126DR2G CAD Model

Description

The FST3126DR2G from ON Semiconductor is a high-performance, 4-Bit Bus Switch designed for use in applications requiring high-speed bidirectional switching of data lines. This device is part of ON Semiconductor's bus switch series, offering low propagation delay and reduced input/output capacitance.

Key Features

  • Low Power Consumption: The FST3126DR2G operates with minimal power consumption, making it suitable for power-sensitive applications.
  • High Speed: With a typical switch enable time of just 0.25 ns, this component is capable of handling high-speed data transmission with ease.
  • Wide Operating Voltage Range: This device supports a wide range of operating voltages from 4V to 5.5V, providing flexibility for various system designs.
  • Low On Resistance: The low on-state resistance of the switch ensures minimal signal distortion and heat generation.

Applications

The FST3126DR2G is ideal for a variety of applications where efficient data switching is crucial. Common applications include:

  • Bus isolation and switching in servers and networking equipment
  • Signal gating, demultiplexing, and multiplexing in communication devices
  • High-speed data transmission systems
  • Hot-swapping and hot-docking operations in portable electronics

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the FST3126DR2G is no exception. It is manufactured to meet the highest industry standards and is subjected to rigorous testing to ensure performance and durability in the most demanding conditions.

Package and Availability

The FST3126DR2G comes in a space-saving SOIC-14 package, making it suitable for compact PCB layouts. It is RoHS compliant and available in tape and reel packaging for streamlined manufacturing processes.

Whether you're designing high-speed communication interfaces or looking to improve the performance of your data switching architecture, the FST3126DR2G from ON Semiconductor is a reliable and efficient choice that will help you achieve your design objectives.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess