EN
  • EN
  • DE

FSV530AF

Part No FSV530AF
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 5A SMAF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Diode Schottky 30 V 5A Surface Mount DO-214AD (SMAF)
Manufacturer ON Semiconductor
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package DO-214AD, SMAF
Case / Package DO-214AD (SMAF)
Family Name FSV530
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number FSV530AFCT, FSV530AFTR, FSV530AFDKR
Quantity per package 10000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872348-FSV530AF
Ultra Librarian 3D Model Ultra Librarian FSV530AF CAD Model

Description

ON Semiconductor FSV530AF: A High-Efficiency Voltage Regulator

The FSV530AF from ON Semiconductor is a state-of-the-art voltage regulator designed to meet the needs of modern electronic devices that require stable and efficient power management solutions. This component is part of ON Semiconductor's portfolio of energy-efficient power and signal management, logic, discrete, and custom semiconductor solutions.

Key Features

  • High Efficiency: The FSV530AF boasts an impressive efficiency rate, ensuring minimal power loss during voltage regulation and contributing to the overall energy saving of the system it is integrated into.
  • Low Dropout: It features a low dropout voltage, which means it can regulate output voltage effectively even when the input voltage is very close to the output voltage, making it suitable for battery-operated devices.
  • Stable Operation: The device is designed for stability and reliability, with built-in protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under various conditions.
  • Compact Footprint: The FSV530AF comes in a compact package, which is ideal for space-constrained applications, allowing designers to save valuable board space without compromising on performance.

Applications

The versatility of the FSV530AF makes it suitable for a wide range of applications. It is commonly used in:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller power supplies
  • Wireless communication equipment
  • Consumer electronics
  • Automotive systems

Technical Specifications

The FSV530AF operates over a wide input voltage range and is capable of delivering a fixed output voltage with high accuracy. Its thermal performance is optimized for efficient heat dissipation, ensuring reliable operation over a broad temperature range.

For detailed technical specifications, designers are encouraged to consult the official datasheet provided by ON Semiconductor. This document provides comprehensive information, including electrical characteristics, pin configurations, and application notes to facilitate the integration of the FSV530AF into various designs.

In conclusion, the FSV530AF is a testament to ON Semiconductor's commitment to providing innovative and reliable power management solutions. Its high efficiency, low dropout, and compact size make it an excellent choice for designers looking to enhance the performance and longevity of their electronic products.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2774 $51.3190
440+ $0.2277 $100.1880
685+ $0.2205 $151.0425
940+ $0.2134 $200.5960
1,215+ $0.2063 $250.6545
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess