EN
  • EN
  • DE

H11L3

Part No H11L3
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description MICROPROCESSOR COMPLATIBLE CAAS SCHMITT TRIGGER OPTOCOUPLERS | SCMITT TRIGGER OPTOISOLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 5300Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50mA
Data Rate 1MHz
Current - DC Forward (If) (Maximum) 5mA
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1178216-H11L3
Manufacturer Homepage www.fairchildsemi.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H11L3 CAD Model

Description

Introducing the H11L3 Optocoupler from ON Semiconductor

The H11L3 is a versatile optocoupler device from ON Semiconductor that offers a high-speed integrated circuit with a gallium arsenide infrared emitting diode and a silicon photodarlington sensor. This product is designed to provide electrical isolation between input and output, with an isolation voltage of 7500 volts peak. The H11L3 is an ideal choice for applications requiring high-voltage insulation and noise immunity.

Key Features

  • High Isolation Voltage: The H11L3 provides a high isolation voltage of 7500V peak, ensuring that the input and output are electrically isolated for safety and performance.
  • High Data Rate: With a bandwidth of 1MHz, the H11L3 is capable of transmitting data at high speeds, making it suitable for digital communication applications.
  • Open Collector Output: The device features an open collector output, which allows for easy interfacing with logic circuits and provides the flexibility to connect multiple optocouplers in parallel.
  • Wide Operating Temperature Range: The H11L3 operates over a temperature range of -55°C to +100°C, making it resilient in various environmental conditions.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, the H11L3 is lead-free and fully compliant with the EU's RoHS directive.

Applications

The H11L3 is commonly used in applications that require high-voltage insulation and reliable data transmission. Some of the applications include:

  • Microprocessor system interfaces
  • PLC systems
  • Digital logic inputs
  • Instrumentation input/output isolation
  • Power supply isolation
  • Bus isolation

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the H11L3 optocoupler is no exception. Each device is rigorously tested to ensure it meets the high standards expected by industry professionals. When you choose the H11L3, you can be confident you're getting a product that will perform reliably even in the most demanding applications.

For engineers and designers looking for an optocoupler that offers both high performance and peace of mind, the H11L3 from ON Semiconductor is an excellent choice. Its combination of speed, isolation, and operational stability makes it a versatile component in a wide range of electronic systems.

You May Also Be Interested in

Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
QT Optoelectronics
OPTO.
Lowest to $1.2929
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us
Toshiba Semiconductor and Storage
20MBPS HIGH SPEED LOGIC OUTPUT I
Need more? Email Us
Broadcom Limited
Logic Output Optoisolator Push-Pull, Totem Pole 3750Vrms 1 Channel 30kV/µs CMTI 6-SO Stretched
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,365+ $0.1271 $173.4915
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess