EN
  • EN
  • DE
  • IT

H11N1SD

Part No H11N1SD
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Optoisolators - Logic Output Optoisolators
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Number of Channels 1
Inputs - Side 1/Side 2 1/0
Voltage - Isolation 7500Vrms
Input Type DC
Output Type Open Collector
Current - Output / Channel 50 mA
Data Rate 5MHz
Propagation Delay tpLH / tpHL (Max) 330ns, 330ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 3.2mA
Mounting Type Surface Mount
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Base Product Number H11N
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 873142-H11N1SD
Ultra Librarian 3D Model Ultra Librarian H11N1SD CAD Model

Description

The H11N1SD, a high-performance optocoupler from ON Semiconductor, is a crucial component for applications requiring electrical isolation between input and output. This innovative product is designed to provide system-level solutions by allowing signal transfer between two isolated circuits using light waves, thereby preventing high voltages from affecting the system receiving the signal.

Key Features

  • High Isolation Voltage: The H11N1SD offers an excellent isolation voltage, typically 7500V peak, ensuring the safe separation of circuits at different voltage levels.
  • High-Speed Switching: With a guaranteed bandwidth of 1MHz, this optocoupler is suitable for high-speed signal processing applications.
  • Open Collector Output: The device features an open collector output, allowing for easy interfacing with different logic levels and providing design flexibility.
  • Industry-Standard Dual-in-line Package: Enclosed in a standard 6-pin DIP package, the H11N1SD is compatible with most PCB designs and easy to integrate into a wide range of applications.

Applications

The H11N1SD is versatile and can be used in various sectors, including:

  • Industrial controls
  • Signal transmission between systems of different potentials and impedances
  • Digital logic input/output isolation
  • Motor control circuits
  • Line receivers

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability. The H11N1SD optocoupler is no exception and is manufactured in facilities that are compliant with industry-standard certifications. Each device undergoes rigorous testing to ensure it meets the high standards expected by electronic designers and engineers.

Environmental Compliance

The H11N1SD is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and ensuring that the product is suitable for use in various global markets adhering to strict environmental regulations.

You May Also Be Interested in

ON Semiconductor
OPTOCOUPLER SCHMITT TRIG OUT SMD / Logic Output Optoisolator 5MHz Open Collector 7500Vrms 1 Channel CMTI 6-SMD
Lowest to $4.2507
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $1.0969
TT Electronics
OPTOISO PUSH PULL / Logic Output Optoisolator Push-Pull, Totem Pole 1 Channel CMTI
Lowest to $35.0358
Toshiba Semiconductor and Storage
OPTOISO 5KV 2CH OPN COL 8DIP
Lowest to $2.1912
Toshiba Semiconductor and Storage
PHOTOCOUPLER
Lowest to $1.2807
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO / Logic Output Optoisolator Push-Pull, Totem Pole 5000Vrms 1 Channel 30kV/μs CMTI 6-SO
Lowest to $3.2168
Toshiba Semiconductor and Storage
OPTOCOUPLER SO6
Lowest to $3.2248
Toshiba Semiconductor and Storage
OPTOISO 2.5KV 2CH PUSH PULL 8SO
Lowest to $1.3001
Vishay
OPTOISO 5.3KV 1CH OPN DRAIN 8SMD
Lowest to $2.8829

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess