EN
  • EN
  • DE

HCPL2630SVM

Part No HCPL2630SVM
Manufacturer ON Semiconductor
Catalog Optoisolators - Logic Output
Description 8PW 10MB 2-CH SMD VDE / Logic Output Optoisolator 10Mbps Open Collector, Schottky Clamped 2500Vrms 2 Channel 10kV/µs (Typ) CMTI 8-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Logic Output
Mfr onsemi
Package Tape & Reel (TR)
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 10kV/µs (Typ)
Input Type DC
Output Type Open Collector, Schottky Clamped
Current - Output / Channel 50 mA
Data Rate 10Mbps
Propagation Delay tpLH / tpHL (Max) 75ns, 75ns
Rise / Fall Time (Typ) 50ns, 12ns
Voltage - Forward (Vf) (Typ) 1.4V
Current - DC Forward (If) (Max) 30mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Base Product Number HCPL2630
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Standard Package 1,000
Win Source Part Number 1061943-HCPL2630SVM
Ultra Librarian 3D Model Ultra Librarian HCPL2630SVM CAD Model

Description

The HCPL2630SVM is a robust optocoupler device from ON Semiconductor, renowned for its high-speed performance and exceptional quality. This optoelectronic component is designed to provide efficient electrical isolation between its input and output, with the added benefit of signal transfer through light emission, ensuring minimal electrical interference and high noise immunity.

Key Features:

  • High Speed: The HCPL2630SVM offers a fast switching speed, making it ideal for high-frequency applications where timing is critical.
  • Dual-Channel: This optocoupler features two independent channels, allowing for simultaneous signal processing and increased versatility in usage.
  • High Isolation Voltage: With an isolation voltage of 5000Vrms, it provides excellent electrical isolation, ensuring safety and reducing the risk of damage from high voltage spikes.
  • Totem Pole Output: The totem pole output stage allows for both sourcing and sinking current, making it compatible with a wide range of digital circuits.
  • Wide Operating Temperature Range: It operates across a broad temperature range, ensuring reliability and performance stability in various environments.

Applications:

The HCPL2630SVM is suitable for a variety of applications, including but not limited to:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • Digital isolation for A/D, D/A conversion
  • Switching power supplies
  • Motor control systems

Quality and Reliability:

ON Semiconductor is committed to delivering high-quality products. The HCPL2630SVM is manufactured with the best materials and subjected to rigorous testing to ensure it meets the highest standards for reliability and performance.

Technical Specifications:

Parameter Value
Isolation Voltage 5000Vrms
Propagation Delay Time Typically 0.5 μs
Operating Temperature -55°C to +100°C
Output Type Totem Pole

Whether you're designing an industrial control system or integrating a safety mechanism into your electronics, the HCPL2630SVM from ON Semiconductor is your go-to choice for reliable signal isolation and high-speed operation.

You May Also Be Interested in

Broadcom Limited
OPTOISO 1.5KV PUSH PULL 20LCCC / Logic Output Optoisolator 40Mbps Push-Pull, Totem Pole 1500VDC 2 Channel 500V/µs CMTI 20-LCCC (8.89x8.89)
Need more? Email Us
Vishay
OPTOISO 4KV OPEN DRAIN 8SOIC / Logic Output Optoisolator 10MBd Open Drain 4000Vrms 1 Channel 5kV/µs CMTI 8-SOIC
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV PUSH PULL 8DIP GW
Need more? Email Us
ON Semiconductor
SSO6 3.3V 10MB WL
Need more? Email Us
Broadcom Limited
OPTOISO 1.5KV 2CH OPN COL 20LCCC / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 20-LCCC (8.89x8.89)
Lowest to $134.3284
Broadcom Limited
OPTOISO 1.5KV OPEN COLL 8DIP GW / Logic Output Optoisolator 10MBd Open Collector, Schottky Clamped 1500VDC 2 Channel 1kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 5KV PUSH PULL 6SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 2CH OPEN COLL 8DIP
Lowest to $1.3388
Toshiba Semiconductor and Storage
HIGH SPEED LOGIC OUTPUT OPTOCOUP / Logic Output Optoisolator 15MBd Push-Pull, Totem Pole 5000Vrms 2 Channel 20kV/µs CMTI 8-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess